Austin Company (The) Multipurpose Wall Mount Enclosure AB-20166NA

Description
ONE DOOR TYPE ALUMINUM MATERIAL 16 INCH 16 WIDTH IN INCH 20 INCH 20 HEIGHT IN INCH 6 INCH 6 DEPTH IN INCH UL 50, UL 508, CUL APPROVAL EXTERNAL FEET MOUNTING NEMA 12 ENCLOSURE CONTINUOUS HINGE, GASKETED, PADLOCKABLE HASP AND STAPLE COVER TYPE GR 5052-H32 MATERIAL SPECIFICATION AB-2016TP BACK PANEL APPLICATION ELECTRICAL CONTROL, INSTRUMENT, TERMINAL ENVIRONMENTAL CONDITIONS CIRCULATING DUST, FALLING DIRT, NON CORROSIVE LIQUID INCLUSION (4) COLLAR STUDS, PRINT POCKET PANEL MATERIAL ALUMINUM/WHITE PAINTED STEEL DEPTH IN INCH - UOM IN HEIGHT IN INCH - UOM IN WIDTH IN INCH - UOM IN NA MODEL
Datasheet
Description
ONE DOOR TYPE ALUMINUM MATERIAL 16 INCH 16 WIDTH IN INCH 20 INCH 20 HEIGHT IN INCH 6 INCH 6 DEPTH IN INCH UL 50, UL 508, CUL APPROVAL EXTERNAL FEET MOUNTING NEMA 12 ENCLOSURE CONTINUOUS HINGE, GASKETED, PADLOCKABLE HASP AND STAPLE COVER TYPE GR 5052-H32 MATERIAL SPECIFICATION AB-2016TP BACK PANEL APPLICATION ELECTRICAL CONTROL, INSTRUMENT, TERMINAL ENVIRONMENTAL CONDITIONS CIRCULATING DUST, FALLING DIRT, NON CORROSIVE LIQUID INCLUSION (4) COLLAR STUDS, PRINT POCKET PANEL MATERIAL ALUMINUM/WHITE PAINTED STEEL DEPTH IN INCH - UOM IN HEIGHT IN INCH - UOM IN WIDTH IN INCH - UOM IN NA MODEL
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Multipurpose Wall Mount Enclosure - AB-20166NA - Austin Company (The)
Cleveland, OH, USA
Multipurpose Wall Mount Enclosure
AB-20166NA
Multipurpose Wall Mount Enclosure AB-20166NA
ONE DOOR TYPE ALUMINUM MATERIAL 16 INCH 16 WIDTH IN INCH 20 INCH 20 HEIGHT IN INCH 6 INCH 6 DEPTH IN INCH UL 50, UL 508, CUL APPROVAL EXTERNAL FEET MOUNTING NEMA 12 ENCLOSURE CONTINUOUS HINGE, GASKETED, PADLOCKABLE HASP AND STAPLE COVER TYPE GR 5052-H32 MATERIAL SPECIFICATION AB-2016TP BACK PANEL APPLICATION ELECTRICAL CONTROL, INSTRUMENT, TERMINAL ENVIRONMENTAL CONDITIONS CIRCULATING DUST, FALLING DIRT, NON CORROSIVE LIQUID INCLUSION (4) COLLAR STUDS, PRINT POCKET PANEL MATERIAL ALUMINUM/WHITE PAINTED STEEL DEPTH IN INCH - UOM IN HEIGHT IN INCH - UOM IN WIDTH IN INCH - UOM IN NA MODEL
  • ONE DOOR TYPE
  • ALUMINUM MATERIAL
  • 16 INCH
  • 16 WIDTH IN INCH
  • 20 INCH
  • 20 HEIGHT IN INCH
  • 6 INCH
  • 6 DEPTH IN INCH
  • UL 50, UL 508, CUL APPROVAL
  • EXTERNAL FEET MOUNTING
  • NEMA 12 ENCLOSURE
  • CONTINUOUS HINGE, GASKETED, PADLOCKABLE HASP AND STAPLE COVER TYPE
  • GR 5052-H32 MATERIAL SPECIFICATION
  • AB-2016TP BACK PANEL
  • APPLICATION ELECTRICAL CONTROL, INSTRUMENT, TERMINAL
  • ENVIRONMENTAL CONDITIONS CIRCULATING DUST, FALLING DIRT, NON CORROSIVE LIQUID
  • INCLUSION (4) COLLAR STUDS, PRINT POCKET
  • PANEL MATERIAL ALUMINUM/WHITE PAINTED STEEL
  • DEPTH IN INCH - UOM IN
  • HEIGHT IN INCH - UOM IN
  • WIDTH IN INCH - UOM IN
  • NA MODEL
Supplier's Site Datasheet

Technical Specifications

  Austin Company (The)
Product Category NEMA and IP Enclosures
Product Number AB-20166NA
Product Name Multipurpose Wall Mount Enclosure
NEMA Rating Type 12
Length 20 inch (508 mm)
Width 16 inch (406 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Digital Panel Meter Enclosure Nema-4x - BOX1 - Laurel Electronics LLC
Specs
NEMA Rating Type 4X
Length 4.72 inch (120 mm)
Width 6.22 inch (158 mm)
View Details
TK Series Enclosures - 130-002 - Altech Corp.
Specs
NEMA Rating Type 4X
Length 3.7 inch (93.98 mm)
Width 2.56 inch (65.02 mm)
View Details
4 suppliers
Hand Held Enclosures - 8194002 - RS Components, Ltd.
Specs
Length 8.74 inch (222 mm)
Width 3.15 inch (80 mm)
Depth 8.07 inch (205 mm)
View Details
Universal Diecast Aluminum Enclosures - Diecast 5000 - METCASE
Specs
NEMA Rating Type 4 (optional feature)
Length 1.96 to 7.55 inch (49.78 to 192 mm)
Width 1.96 to 4.4 inch (49.78 to 112 mm)
View Details