Austin Company (The) Pull/Junction Box AB-18188SBG

Description
COLD ROLLED STEEL MATERIAL POLYESTER POWDER COATED FINISH ANSI 61 GRAY COLOR 18 INCH 18 WIDTH IN INCH 18 INCH 18 HEIGHT IN INCH 8 INCH 8 DEPTH IN INCH UL 50, CUL APPROVAL NEMA 1 ENCLOSURE SCREW ON COVER TYPE INDOOR SERVICE TYPE MOUNTING HOLE SIZE 5/16 INCH DIAMETER DEPTH IN INCH - UOM IN HEIGHT IN INCH - UOM IN WIDTH IN INCH - UOM IN SBG MODEL
Datasheet
Description
COLD ROLLED STEEL MATERIAL POLYESTER POWDER COATED FINISH ANSI 61 GRAY COLOR 18 INCH 18 WIDTH IN INCH 18 INCH 18 HEIGHT IN INCH 8 INCH 8 DEPTH IN INCH UL 50, CUL APPROVAL NEMA 1 ENCLOSURE SCREW ON COVER TYPE INDOOR SERVICE TYPE MOUNTING HOLE SIZE 5/16 INCH DIAMETER DEPTH IN INCH - UOM IN HEIGHT IN INCH - UOM IN WIDTH IN INCH - UOM IN SBG MODEL
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Pull/Junction Box - AB-18188SBG - Austin Company (The)
Cleveland, OH, USA
Pull/Junction Box
AB-18188SBG
Pull/Junction Box AB-18188SBG
COLD ROLLED STEEL MATERIAL POLYESTER POWDER COATED FINISH ANSI 61 GRAY COLOR 18 INCH 18 WIDTH IN INCH 18 INCH 18 HEIGHT IN INCH 8 INCH 8 DEPTH IN INCH UL 50, CUL APPROVAL NEMA 1 ENCLOSURE SCREW ON COVER TYPE INDOOR SERVICE TYPE MOUNTING HOLE SIZE 5/16 INCH DIAMETER DEPTH IN INCH - UOM IN HEIGHT IN INCH - UOM IN WIDTH IN INCH - UOM IN SBG MODEL
  • COLD ROLLED STEEL MATERIAL
  • POLYESTER POWDER COATED FINISH
  • ANSI 61 GRAY COLOR
  • 18 INCH
  • 18 WIDTH IN INCH
  • 18 INCH
  • 18 HEIGHT IN INCH
  • 8 INCH
  • 8 DEPTH IN INCH
  • UL 50, CUL APPROVAL
  • NEMA 1 ENCLOSURE
  • SCREW ON COVER TYPE
  • INDOOR SERVICE TYPE
  • MOUNTING HOLE SIZE 5/16 INCH DIAMETER
  • DEPTH IN INCH - UOM IN
  • HEIGHT IN INCH - UOM IN
  • WIDTH IN INCH - UOM IN
  • SBG MODEL
Supplier's Site Datasheet

Technical Specifications

  Austin Company (The)
Product Category NEMA and IP Enclosures
Product Number AB-18188SBG
Product Name Pull/Junction Box
NEMA Rating Type 1
Unlock Full Specs
to access all available technical data

Similar Products

Digital Panel Meter Enclosure Nema-4x - BOX1 - Laurel Electronics LLC
Specs
NEMA Rating Type 4X
Length 4.72 inch (120 mm)
Width 6.22 inch (158 mm)
View Details
Junction Box - X-QY-4 - XJCSENSOR Technology Co., Ltd.
XJCSENSOR Technology Co., Ltd.
Specs
NEMA Rating Type 6
Ingress Protection(IP) Rating Against Foreign Objects 5
View Details
Heavy DutySealed DiecastAluminum Enclosures - Diecast 5500 - METCASE
Specs
NEMA Rating Type 4
Length 2.51 to 8.74 inch (63.75 to 222 mm)
Width 1.41 to 6.25 inch (35.81 to 159 mm)
View Details
Handheld Enclosure, Abs, Black; Enclosure Type Takachi - 68X2381 - Newark, An Avnet Company
Specs
Length 0.4720 inch (11.99 mm)
Width 2.48 inch (63 mm)
Depth 4.53 inch (115 mm)
View Details