Austin Company (The) Pull/Junction Box AB-18188RB

Description
STEEL MATERIAL GALVANIZED FINISH 18 INCH 18 WIDTH IN INCH 18 INCH 18 HEIGHT IN INCH 8 INCH 8 DEPTH IN INCH UL 50, CUL APPROVAL NEMA 3R ENCLOSURE SCREW ON COVER TYPE OUTDOOR SERVICE TYPE ENVIRONMENTAL CONDITIONS EXTERNAL ICE FORMATION, RAIN, SLEET MOUNTING HOLE SIZE 0.31 INCH DIAMETER DEPTH IN INCH - UOM IN HEIGHT IN INCH - UOM IN WIDTH IN INCH - UOM IN RB MODEL
Datasheet
Description
STEEL MATERIAL GALVANIZED FINISH 18 INCH 18 WIDTH IN INCH 18 INCH 18 HEIGHT IN INCH 8 INCH 8 DEPTH IN INCH UL 50, CUL APPROVAL NEMA 3R ENCLOSURE SCREW ON COVER TYPE OUTDOOR SERVICE TYPE ENVIRONMENTAL CONDITIONS EXTERNAL ICE FORMATION, RAIN, SLEET MOUNTING HOLE SIZE 0.31 INCH DIAMETER DEPTH IN INCH - UOM IN HEIGHT IN INCH - UOM IN WIDTH IN INCH - UOM IN RB MODEL
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Pull/Junction Box - AB-18188RB - Austin Company (The)
Cleveland, OH, USA
Pull/Junction Box
AB-18188RB
Pull/Junction Box AB-18188RB
STEEL MATERIAL GALVANIZED FINISH 18 INCH 18 WIDTH IN INCH 18 INCH 18 HEIGHT IN INCH 8 INCH 8 DEPTH IN INCH UL 50, CUL APPROVAL NEMA 3R ENCLOSURE SCREW ON COVER TYPE OUTDOOR SERVICE TYPE ENVIRONMENTAL CONDITIONS EXTERNAL ICE FORMATION, RAIN, SLEET MOUNTING HOLE SIZE 0.31 INCH DIAMETER DEPTH IN INCH - UOM IN HEIGHT IN INCH - UOM IN WIDTH IN INCH - UOM IN RB MODEL
  • STEEL MATERIAL
  • GALVANIZED FINISH
  • 18 INCH
  • 18 WIDTH IN INCH
  • 18 INCH
  • 18 HEIGHT IN INCH
  • 8 INCH
  • 8 DEPTH IN INCH
  • UL 50, CUL APPROVAL
  • NEMA 3R ENCLOSURE
  • SCREW ON COVER TYPE
  • OUTDOOR SERVICE TYPE
  • ENVIRONMENTAL CONDITIONS EXTERNAL ICE FORMATION, RAIN, SLEET
  • MOUNTING HOLE SIZE 0.31 INCH DIAMETER
  • DEPTH IN INCH - UOM IN
  • HEIGHT IN INCH - UOM IN
  • WIDTH IN INCH - UOM IN
  • RB MODEL
Supplier's Site Datasheet

Technical Specifications

  Austin Company (The)
Product Category NEMA and IP Enclosures
Product Number AB-18188RB
Product Name Pull/Junction Box
NEMA Rating Type 3R
Unlock Full Specs
to access all available technical data

Similar Products

Digital Panel Meter Enclosure Nema-4x - BOX1 - Laurel Electronics LLC
Specs
NEMA Rating Type 4X
Length 4.72 inch (120 mm)
Width 6.22 inch (158 mm)
View Details
TK Series Enclosures - 138-015 - Altech Corp.
Specs
NEMA Rating Type 4X
Length 7.09 inch (180 mm)
Width 5.12 inch (130 mm)
View Details
2 suppliers
Flanged Enclosures For Sensors/IIoT Electronics - EASYTEC - OKW Enclosures, Inc.
Specs
Length 0.8700 to 1.02 inch (22.1 to 25.91 mm)
Width 1.97 to 2.44 inch (50.04 to 61.98 mm)
Depth 3.98 to 4.76 inch (101 to 121 mm)
View Details
Heavy DutySealed DiecastAluminum Enclosures - Diecast 5500 - METCASE
Specs
NEMA Rating Type 4
Length 2.51 to 8.74 inch (63.75 to 222 mm)
Width 1.41 to 6.25 inch (35.81 to 159 mm)
View Details