Austin Company (The) Pull/Junction Box AB-181812SB

Description
STEEL MATERIAL GALVANIZED FINISH 18 INCH 18 WIDTH IN INCH 18 INCH 18 HEIGHT IN INCH 12 INCH 12 DEPTH IN INCH UL 50, CUL APPROVAL NEMA 1 ENCLOSURE SCREW ON COVER TYPE INDOOR SERVICE TYPE MOUNTING HOLE SIZE 5/16 INCH DIAMETER DEPTH IN INCH - UOM IN HEIGHT IN INCH - UOM IN WIDTH IN INCH - UOM IN SB MODEL
Datasheet
Description
STEEL MATERIAL GALVANIZED FINISH 18 INCH 18 WIDTH IN INCH 18 INCH 18 HEIGHT IN INCH 12 INCH 12 DEPTH IN INCH UL 50, CUL APPROVAL NEMA 1 ENCLOSURE SCREW ON COVER TYPE INDOOR SERVICE TYPE MOUNTING HOLE SIZE 5/16 INCH DIAMETER DEPTH IN INCH - UOM IN HEIGHT IN INCH - UOM IN WIDTH IN INCH - UOM IN SB MODEL
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Pull/Junction Box - AB-181812SB - Austin Company (The)
Cleveland, OH, USA
Pull/Junction Box
AB-181812SB
Pull/Junction Box AB-181812SB
STEEL MATERIAL GALVANIZED FINISH 18 INCH 18 WIDTH IN INCH 18 INCH 18 HEIGHT IN INCH 12 INCH 12 DEPTH IN INCH UL 50, CUL APPROVAL NEMA 1 ENCLOSURE SCREW ON COVER TYPE INDOOR SERVICE TYPE MOUNTING HOLE SIZE 5/16 INCH DIAMETER DEPTH IN INCH - UOM IN HEIGHT IN INCH - UOM IN WIDTH IN INCH - UOM IN SB MODEL
  • STEEL MATERIAL
  • GALVANIZED FINISH
  • 18 INCH
  • 18 WIDTH IN INCH
  • 18 INCH
  • 18 HEIGHT IN INCH
  • 12 INCH
  • 12 DEPTH IN INCH
  • UL 50, CUL APPROVAL
  • NEMA 1 ENCLOSURE
  • SCREW ON COVER TYPE
  • INDOOR SERVICE TYPE
  • MOUNTING HOLE SIZE 5/16 INCH DIAMETER
  • DEPTH IN INCH - UOM IN
  • HEIGHT IN INCH - UOM IN
  • WIDTH IN INCH - UOM IN
  • SB MODEL
Supplier's Site Datasheet

Technical Specifications

  Austin Company (The)
Product Category NEMA and IP Enclosures
Product Number AB-181812SB
Product Name Pull/Junction Box
NEMA Rating Type 1
Unlock Full Specs
to access all available technical data

Similar Products

Digital Panel Meter Enclosure Nema-4x - BOX1 - Laurel Electronics LLC
Specs
NEMA Rating Type 4X
Length 4.72 inch (120 mm)
Width 6.22 inch (158 mm)
View Details
TK Series Enclosures - 120-901 - Altech Corp.
Specs
NEMA Rating Type 4X
Length 2.56 inch (65.02 mm)
Width 2.56 inch (65.02 mm)
View Details
5 suppliers
Extruded Aluminum Enclosures - SMART-TERMINAL - OKW Enclosures, Inc.
Specs
Length 6.3 to 9.45 inch (160 to 240 mm)
Width 6.69 to 6.69 inch (170 to 170 mm)
Depth 1.97 inch (50.01 mm)
View Details
Universal Diecast Aluminum Enclosures - Diecast 5000 - METCASE
Specs
NEMA Rating Type 4 (optional feature)
Length 1.96 to 7.55 inch (49.78 to 192 mm)
Width 1.96 to 4.4 inch (49.78 to 112 mm)
View Details