Austin Company (The) Multipurpose Wall Mount Enclosure AB-16146JHFX

Description
ONE DOOR TYPE 304 STAINLESS STEEL MATERIAL 14 INCH 14 WIDTH IN INCH 16 INCH 16 HEIGHT IN INCH 6 INCH 6 DEPTH IN INCH UL 50, UL 508, CUL APPROVAL EXTERNAL FEET MOUNTING NEMA 4/4X/12/13 ENCLOSURE CONTINUOUS HINGE, GASKETED, SCREW CLAMP COVER TYPE 14 GAUGE MATERIAL SPECIFICATION INDOOR/OUTDOOR SERVICE TYPE AB-1614JP BACK PANEL APPLICATION ELECTRICAL COMPONENT ENVIRONMENTAL CONDITIONS CORROSION, EXTERNAL ICE FORMATION, HOSE DIRECTED WATER, RAIN, SPLASHING WATER, WINDBLOWN DUST PANEL FINISH UNPAINTED STAINLESS STEEL/WHITE PAINTED DEPTH IN INCH - UOM IN HEIGHT IN INCH - UOM IN WIDTH IN INCH - UOM IN JHFX MODEL
Datasheet
Description
ONE DOOR TYPE 304 STAINLESS STEEL MATERIAL 14 INCH 14 WIDTH IN INCH 16 INCH 16 HEIGHT IN INCH 6 INCH 6 DEPTH IN INCH UL 50, UL 508, CUL APPROVAL EXTERNAL FEET MOUNTING NEMA 4/4X/12/13 ENCLOSURE CONTINUOUS HINGE, GASKETED, SCREW CLAMP COVER TYPE 14 GAUGE MATERIAL SPECIFICATION INDOOR/OUTDOOR SERVICE TYPE AB-1614JP BACK PANEL APPLICATION ELECTRICAL COMPONENT ENVIRONMENTAL CONDITIONS CORROSION, EXTERNAL ICE FORMATION, HOSE DIRECTED WATER, RAIN, SPLASHING WATER, WINDBLOWN DUST PANEL FINISH UNPAINTED STAINLESS STEEL/WHITE PAINTED DEPTH IN INCH - UOM IN HEIGHT IN INCH - UOM IN WIDTH IN INCH - UOM IN JHFX MODEL
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Multipurpose Wall Mount Enclosure - AB-16146JHFX - Austin Company (The)
Cleveland, OH, USA
Multipurpose Wall Mount Enclosure
AB-16146JHFX
Multipurpose Wall Mount Enclosure AB-16146JHFX
ONE DOOR TYPE 304 STAINLESS STEEL MATERIAL 14 INCH 14 WIDTH IN INCH 16 INCH 16 HEIGHT IN INCH 6 INCH 6 DEPTH IN INCH UL 50, UL 508, CUL APPROVAL EXTERNAL FEET MOUNTING NEMA 4/4X/12/13 ENCLOSURE CONTINUOUS HINGE, GASKETED, SCREW CLAMP COVER TYPE 14 GAUGE MATERIAL SPECIFICATION INDOOR/OUTDOOR SERVICE TYPE AB-1614JP BACK PANEL APPLICATION ELECTRICAL COMPONENT ENVIRONMENTAL CONDITIONS CORROSION, EXTERNAL ICE FORMATION, HOSE DIRECTED WATER, RAIN, SPLASHING WATER, WINDBLOWN DUST PANEL FINISH UNPAINTED STAINLESS STEEL/WHITE PAINTED DEPTH IN INCH - UOM IN HEIGHT IN INCH - UOM IN WIDTH IN INCH - UOM IN JHFX MODEL
  • ONE DOOR TYPE
  • 304 STAINLESS STEEL MATERIAL
  • 14 INCH
  • 14 WIDTH IN INCH
  • 16 INCH
  • 16 HEIGHT IN INCH
  • 6 INCH
  • 6 DEPTH IN INCH
  • UL 50, UL 508, CUL APPROVAL
  • EXTERNAL FEET MOUNTING
  • NEMA 4/4X/12/13 ENCLOSURE
  • CONTINUOUS HINGE, GASKETED, SCREW CLAMP COVER TYPE
  • 14 GAUGE MATERIAL SPECIFICATION
  • INDOOR/OUTDOOR SERVICE TYPE
  • AB-1614JP BACK PANEL
  • APPLICATION ELECTRICAL COMPONENT
  • ENVIRONMENTAL CONDITIONS CORROSION, EXTERNAL ICE FORMATION, HOSE DIRECTED WATER, RAIN, SPLASHING WATER, WINDBLOWN DUST
  • PANEL FINISH UNPAINTED STAINLESS STEEL/WHITE PAINTED
  • DEPTH IN INCH - UOM IN
  • HEIGHT IN INCH - UOM IN
  • WIDTH IN INCH - UOM IN
  • JHFX MODEL
Supplier's Site Datasheet

Technical Specifications

  Austin Company (The)
Product Category NEMA and IP Enclosures
Product Number AB-16146JHFX
Product Name Multipurpose Wall Mount Enclosure
NEMA Rating Type 4; Type 4X; Type 12; Type 13
Length 16 inch (406 mm)
Width 14 inch (356 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Digital Panel Meter Enclosure Nema-4x - BOX1 - Laurel Electronics LLC
Specs
NEMA Rating Type 4X
Length 4.72 inch (120 mm)
Width 6.22 inch (158 mm)
View Details
TK Series Enclosures - 110-902 - Altech Corp.
Specs
Length 3.7 inch (93.98 mm)
Width 2.56 inch (65.02 mm)
Depth 3.19 inch (81.03 mm)
View Details
4 suppliers
General Purpose Enclosures - 2832131 - RS Components, Ltd.
Specs
Length 8.86 inch (225 mm)
Width 8.86 inch (225 mm)
Depth 1 inch (25.5 mm)
View Details
Universal Diecast Aluminum Enclosures - Diecast 5000 - METCASE
Specs
NEMA Rating Type 4 (optional feature)
Length 1.96 to 7.55 inch (49.78 to 192 mm)
Width 1.96 to 4.4 inch (49.78 to 112 mm)
View Details