Austin Company (The) Multipurpose Wall Mount Enclosure AB-1286HCG

Description
ONE DOOR TYPE STEEL MATERIAL GALVANIZED, POLYESTER POWDER COATED FINISH ANSI 61 GRAY COLOR 8 INCH 8 WIDTH IN INCH 12 INCH 12 HEIGHT IN INCH UL 50, CUL APPROVAL NEMA 1 ENCLOSURE HINGED, RECESSED PULL RING CATCH COVER TYPE INDOOR SERVICE TYPE DEPTH WITH DOOR 6 INCH HEIGHT IN INCH - UOM IN WIDTH IN INCH - UOM IN HCG MODEL
Datasheet
Description
ONE DOOR TYPE STEEL MATERIAL GALVANIZED, POLYESTER POWDER COATED FINISH ANSI 61 GRAY COLOR 8 INCH 8 WIDTH IN INCH 12 INCH 12 HEIGHT IN INCH UL 50, CUL APPROVAL NEMA 1 ENCLOSURE HINGED, RECESSED PULL RING CATCH COVER TYPE INDOOR SERVICE TYPE DEPTH WITH DOOR 6 INCH HEIGHT IN INCH - UOM IN WIDTH IN INCH - UOM IN HCG MODEL
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Multipurpose Wall Mount Enclosure - AB-1286HCG - Austin Company (The)
Cleveland, OH, USA
Multipurpose Wall Mount Enclosure
AB-1286HCG
Multipurpose Wall Mount Enclosure AB-1286HCG
ONE DOOR TYPE STEEL MATERIAL GALVANIZED, POLYESTER POWDER COATED FINISH ANSI 61 GRAY COLOR 8 INCH 8 WIDTH IN INCH 12 INCH 12 HEIGHT IN INCH UL 50, CUL APPROVAL NEMA 1 ENCLOSURE HINGED, RECESSED PULL RING CATCH COVER TYPE INDOOR SERVICE TYPE DEPTH WITH DOOR 6 INCH HEIGHT IN INCH - UOM IN WIDTH IN INCH - UOM IN HCG MODEL
  • ONE DOOR TYPE
  • STEEL MATERIAL
  • GALVANIZED, POLYESTER POWDER COATED FINISH
  • ANSI 61 GRAY COLOR
  • 8 INCH
  • 8 WIDTH IN INCH
  • 12 INCH
  • 12 HEIGHT IN INCH
  • UL 50, CUL APPROVAL
  • NEMA 1 ENCLOSURE
  • HINGED, RECESSED PULL RING CATCH COVER TYPE
  • INDOOR SERVICE TYPE
  • DEPTH WITH DOOR 6 INCH
  • HEIGHT IN INCH - UOM IN
  • WIDTH IN INCH - UOM IN
  • HCG MODEL
Supplier's Site Datasheet

Technical Specifications

  Austin Company (The)
Product Category NEMA and IP Enclosures
Product Number AB-1286HCG
Product Name Multipurpose Wall Mount Enclosure
NEMA Rating Type 1
Unlock Full Specs
to access all available technical data

Similar Products

Hand Held Enclosures - 8194005 - RS Components, Ltd.
Specs
Length 10.63 inch (270 mm)
Width 3.58 inch (91 mm)
Depth 9.72 inch (247 mm)
View Details
EJC empty enclosure - flameproof enclosures ejc ex d iic 1 - BARTEC
Specs
Material Aluminum; Steel - Stainless
Features Flame Retardant
Ingress Protection(IP) Rating Against Foreign Objects 6
View Details
TK Series Enclosures - 106-510 - Altech Corp.
Specs
Length 7.09 inch (180 mm)
Width 3.7 inch (93.98 mm)
Depth 3.19 inch (81.03 mm)
View Details
3 suppliers
Junction Box - X-QY-4 - XJCSENSOR Technology Co., Ltd.
XJCSENSOR Technology Co., Ltd.
Specs
NEMA Rating Type 6
Ingress Protection(IP) Rating Against Foreign Objects 5
View Details