Aurora Instruments Syringe Pumps

Description
Finding the right partner for OEM manufacturing is critical when developing unique instrumentation. At Aurora, we understand that competitive pricing, reliability, compatibility and quality are crucial factors for successful OEM partnership. Based on these factors, we have developed a wide range of pumps and robotic components that can compliment your system to eliminate time consuming manual processes. Our dedicated team of engineers will work with your development staff to accelerate software and hardware integration, liquid handling and robotic components. Our quality management system is ISO 9001-2000 compliant. Aurora carries a range of versatile OEM products such as specialized mechanical peristaltic pumps and syringe pumps. Designed specifically as an OEM product, our pumps have incorporated new technology and improvements in design as a result of feedback from our customers. Aurora aims to materialize your ideas to real solutions by taking into consideration system and software compatibility, customized modifications, and the integration of application-specific accessories. Eight Channel Syringe Pump Applications Genomics and proteomics research LC analysis / separation Sample injection General laboratory automation Compound analysis Elemental analysis Molecular and atomic spectroscopy Aurora’s OEM SyringePumps can be used for a variety of analytical, industrial and life science applications. With low maintenance, rugged design, our OEM syringe pumps offer low cost solutions to your sophisticated dispensing applications Liquid Handling Aurora’s OEM Syringe Pumps are highly integrated, self-contained modules utilizing state-of-the-art materials for accurate delivery of fluids. Total syringe volumes from 20 µL to 1000 µL are available with pump speeds ranging from 1 second to 20 minutes per full syringe stroke. Communication Aurora’s OEM Syringe Pump can communicate singly or in a multi-pump configuration through an RS-232 or Controlled Area Network (CAN) interface. Up to 12 pumps can be connected in the multi-pump configuration. Aurora’s pumps support 9,600 baud for RS-232 and 100K for CAN. Pumps also Aurora’s OEM Syringe Pumps are driven by a stepper motor with a -1.8deg. step angle. Design Aurora’s OEM Syringe Pumps are compact, lightweight and practically maintenance free. It’s anodized cast aluminum frame has two mounting holes on its face for easy access and panel mounting. Various interface programs are also available to help customers become operational quickly. For more information, please review the brochure or contact us directly to discuss your specific needs. Thank you for considering AURORA to solve your lab automation requirements.
Description
Finding the right partner for OEM manufacturing is critical when developing unique instrumentation. At Aurora, we understand that competitive pricing, reliability, compatibility and quality are crucial factors for successful OEM partnership. Based on these factors, we have developed a wide range of pumps and robotic components that can compliment your system to eliminate time consuming manual processes. Our dedicated team of engineers will work with your development staff to accelerate software and hardware integration, liquid handling and robotic components. Our quality management system is ISO 9001-2000 compliant. Aurora carries a range of versatile OEM products such as specialized mechanical peristaltic pumps and syringe pumps. Designed specifically as an OEM product, our pumps have incorporated new technology and improvements in design as a result of feedback from our customers. Aurora aims to materialize your ideas to real solutions by taking into consideration system and software compatibility, customized modifications, and the integration of application-specific accessories. Eight Channel Syringe Pump Applications Genomics and proteomics research LC analysis / separation Sample injection General laboratory automation Compound analysis Elemental analysis Molecular and atomic spectroscopy Aurora’s OEM SyringePumps can be used for a variety of analytical, industrial and life science applications. With low maintenance, rugged design, our OEM syringe pumps offer low cost solutions to your sophisticated dispensing applications Liquid Handling Aurora’s OEM Syringe Pumps are highly integrated, self-contained modules utilizing state-of-the-art materials for accurate delivery of fluids. Total syringe volumes from 20 µL to 1000 µL are available with pump speeds ranging from 1 second to 20 minutes per full syringe stroke. Communication Aurora’s OEM Syringe Pump can communicate singly or in a multi-pump configuration through an RS-232 or Controlled Area Network (CAN) interface. Up to 12 pumps can be connected in the multi-pump configuration. Aurora’s pumps support 9,600 baud for RS-232 and 100K for CAN. Pumps also Aurora’s OEM Syringe Pumps are driven by a stepper motor with a -1.8deg. step angle. Design Aurora’s OEM Syringe Pumps are compact, lightweight and practically maintenance free. It’s anodized cast aluminum frame has two mounting holes on its face for easy access and panel mounting. Various interface programs are also available to help customers become operational quickly. For more information, please review the brochure or contact us directly to discuss your specific needs. Thank you for considering AURORA to solve your lab automation requirements.

Suppliers

Company
Product
Description
Supplier Links
Syringe Pumps -  - Aurora Instruments
Vancouver, British Columbia, Canada
Syringe Pumps
Syringe Pumps
Finding the right partner for OEM manufacturing is critical when developing unique instrumentation. At Aurora, we understand that competitive pricing, reliability, compatibility and quality are crucial factors for successful OEM partnership. Based on these factors, we have developed a wide range of pumps and robotic components that can compliment your system to eliminate time consuming manual processes. Our dedicated team of engineers will work with your development staff to accelerate software and hardware integration, liquid handling and robotic components. Our quality management system is ISO 9001-2000 compliant. Aurora carries a range of versatile OEM products such as specialized mechanical peristaltic pumps and syringe pumps. Designed specifically as an OEM product, our pumps have incorporated new technology and improvements in design as a result of feedback from our customers. Aurora aims to materialize your ideas to real solutions by taking into consideration system and software compatibility, customized modifications, and the integration of application-specific accessories. Eight Channel Syringe Pump Applications Genomics and proteomics research LC analysis / separation Sample injection General laboratory automation Compound analysis Elemental analysis Molecular and atomic spectroscopy Aurora’s OEM SyringePumps can be used for a variety of analytical, industrial and life science applications. With low maintenance, rugged design, our OEM syringe pumps offer low cost solutions to your sophisticated dispensing applications Liquid Handling Aurora’s OEM Syringe Pumps are highly integrated, self-contained modules utilizing state-of-the-art materials for accurate delivery of fluids. Total syringe volumes from 20 µL to 1000 µL are available with pump speeds ranging from 1 second to 20 minutes per full syringe stroke. Communication Aurora’s OEM Syringe Pump can communicate singly or in a multi-pump configuration through an RS-232 or Controlled Area Network (CAN) interface. Up to 12 pumps can be connected in the multi-pump configuration. Aurora’s pumps support 9,600 baud for RS-232 and 100K for CAN. Pumps also Aurora’s OEM Syringe Pumps are driven by a stepper motor with a -1.8deg. step angle. Design Aurora’s OEM Syringe Pumps are compact, lightweight and practically maintenance free. It’s anodized cast aluminum frame has two mounting holes on its face for easy access and panel mounting. Various interface programs are also available to help customers become operational quickly. For more information, please review the brochure or contact us directly to discuss your specific needs. Thank you for considering AURORA to solve your lab automation requirements.

Finding the right partner for OEM manufacturing is critical when developing unique instrumentation. At Aurora, we understand that competitive pricing, reliability, compatibility and quality are crucial factors for successful OEM partnership. Based on these factors, we have developed a wide range of pumps and robotic components that can compliment your system to eliminate time consuming manual processes. Our dedicated team of engineers will work with your development staff to accelerate software and hardware integration, liquid handling and robotic components. Our quality management system is ISO 9001-2000 compliant.

Aurora carries a range of versatile OEM products such as specialized mechanical peristaltic pumps and syringe pumps. Designed specifically as an OEM product, our pumps have incorporated new technology and improvements in design as a result of feedback from our customers. Aurora aims to materialize your ideas to real solutions by taking into consideration system and software compatibility, customized modifications, and the integration of application-specific accessories.


Eight Channel Syringe Pump

Applications

  • Genomics and proteomics research
  • LC analysis / separation
  • Sample injection
  • General laboratory automation
  • Compound analysis
  • Elemental analysis
  • Molecular and atomic spectroscopy

Aurora’s OEM SyringePumps can be used for a variety of analytical, industrial and life science applications. With low maintenance, rugged design, our OEM syringe pumps offer low cost solutions to your sophisticated dispensing applications

Liquid Handling

Aurora’s OEM Syringe Pumps are highly integrated, self-contained modules utilizing state-of-the-art materials for accurate delivery of fluids. Total syringe volumes from 20 µL to 1000 µL are available with pump speeds ranging from 1 second to 20 minutes per full syringe stroke.

Communication

Aurora’s OEM Syringe Pump can communicate singly or in a multi-pump configuration through an RS-232 or Controlled Area Network (CAN) interface. Up to 12 pumps can be connected in the multi-pump configuration. Aurora’s pumps support 9,600 baud for RS-232 and 100K for CAN. Pumps also Aurora’s OEM Syringe Pumps are driven by a stepper motor with a -1.8deg. step angle.

Design

Aurora’s OEM Syringe Pumps are compact, lightweight and practically maintenance free. It’s anodized cast aluminum frame has two mounting holes on its face for easy access and panel mounting. Various interface programs are also available to help customers become operational quickly.

For more information, please review the brochure or contact us directly to discuss your specific needs. Thank you for considering AURORA to solve your lab automation requirements.

Supplier's Site

Technical Specifications

  Aurora Instruments
Product Category Liquid Handling Pumps
Product Name Syringe Pumps
Pump Type Syringe Pump
Unlock Full Specs
to access all available technical data

Similar Products

Pump, Red Jacket 3/4hp 460v 3ph 2
Specs
Liquid Flow 220.000 GPM (833.33 L/min)
Discharge Size 2.000 inch (50.8 mm)
HP 0.75 HP
View Details
Gear Pumps - ALP Series - jbj Techniques Limited
jbj Techniques Limited
Specs
Pump Type Gear Pump; Hydraulic Fluid Pump; Positive Displacement Pump
Discharge Pressure 2030.5 to 3625.9 psi (1428 to 2549 m of Water)
Power Source NoSourceIncluded
View Details
Immersible Wastewater Pump - I-SERIES™ - Smith & Loveless, Inc.
Specs
Pump Type Trash Pump; Pump Lift Station
HP 10.00 to 300.00 HP
Industry Served Municipal
View Details
PSD/4 - 54848-01 - Hamilton Company
Hamilton Company
Specs
Pump Type Syringe Pump
Power Source 24 VDC
View Details