Aurora Instruments Spectrophotometers

Description
Spectrophotometry involves the use of a spectrophotometer. A spectrophotometer is a photometer (a device for measuring light intensity) that can measure intensity as a function of the color, or more specifically, the wavelength of light. UV/Vis spectroscopy is routinely used in the quantitative determination of solutions of transition metals and highly conjugated organic compounds. The instrument used in Ultraviolet-visible spectroscopy is called a ultraviolet-visible spectrophotometer. To obtain absorption information, a sample is placed in the spectrophotometer and ultraviolet or visible light at a certain wavelength, or range of wavelengths, is transmitted through the sample. The spectrophotometer measures how much of the light is absorbed by the sample. Aurora’s UV-Vis Spectrophotometers and Visible Spectrophotometers have cost effective features for simple operation and high reproducibility. Vis 130 Spectrophotometers The Vis130 is an intelligent visible spectrophotometer that is well suited to the qualitative and quantitative analysis required by today's laboratories. With its wide wavelength range and narrow bandwidth design, the instrument provides extraordinary flexibility and high resolution at an exceptional price. It features a standard printer port for hard copy output. The Vis130 visible spectrophotometer also includes power interruption protection, easy operation and a variety of accessories. Aurora’s Visible Spectrophotometers have the attractive features of simple operation and high reproducibility, yet provide cost effective analytical solutions. The easy display is great for industrial quality control, water analysis, and educational purposes. The Visible Spectrophotometer operates over a wavelength range of 320 – 1100 nm with a 2nm bandwidth. The spectrophotometer features a standard printer port and a standard RS-232 serial port. The Vis130 has the capacity to analyze up to four cells and a choice of accessories for greater flexibility. UV Vis 230 Spectrophotometers The UVVis 230 is an intelligent ultra-violet/visible spectrophotometer that is well suited to the qualitative and quantitative analyses required by today's laboratories. With its wide wavelength range and narrow bandwidth design, the instrument provides extraordinary flexibility and high resolution at an exceptional price. It features a standard printer port for hard copy. The UV-Vis Spectrophotometer also features power interruption protection, easy operation and a versatile choice of accessories. Aurora’s UV-Vis Spectrophotometers have the attractive features of simple operation and high reproducibility, yet provide cost effective analytical solutions. The easy display is great for industrial quality control, water analysis, and educational purposes. The UV/Vis Spectrophotometer operates over a wavelength rang…
Description
Spectrophotometry involves the use of a spectrophotometer. A spectrophotometer is a photometer (a device for measuring light intensity) that can measure intensity as a function of the color, or more specifically, the wavelength of light. UV/Vis spectroscopy is routinely used in the quantitative determination of solutions of transition metals and highly conjugated organic compounds. The instrument used in Ultraviolet-visible spectroscopy is called a ultraviolet-visible spectrophotometer. To obtain absorption information, a sample is placed in the spectrophotometer and ultraviolet or visible light at a certain wavelength, or range of wavelengths, is transmitted through the sample. The spectrophotometer measures how much of the light is absorbed by the sample. Aurora’s UV-Vis Spectrophotometers and Visible Spectrophotometers have cost effective features for simple operation and high reproducibility. Vis 130 Spectrophotometers The Vis130 is an intelligent visible spectrophotometer that is well suited to the qualitative and quantitative analysis required by today's laboratories. With its wide wavelength range and narrow bandwidth design, the instrument provides extraordinary flexibility and high resolution at an exceptional price. It features a standard printer port for hard copy output. The Vis130 visible spectrophotometer also includes power interruption protection, easy operation and a variety of accessories. Aurora’s Visible Spectrophotometers have the attractive features of simple operation and high reproducibility, yet provide cost effective analytical solutions. The easy display is great for industrial quality control, water analysis, and educational purposes. The Visible Spectrophotometer operates over a wavelength range of 320 – 1100 nm with a 2nm bandwidth. The spectrophotometer features a standard printer port and a standard RS-232 serial port. The Vis130 has the capacity to analyze up to four cells and a choice of accessories for greater flexibility. UV Vis 230 Spectrophotometers The UVVis 230 is an intelligent ultra-violet/visible spectrophotometer that is well suited to the qualitative and quantitative analyses required by today's laboratories. With its wide wavelength range and narrow bandwidth design, the instrument provides extraordinary flexibility and high resolution at an exceptional price. It features a standard printer port for hard copy. The UV-Vis Spectrophotometer also features power interruption protection, easy operation and a versatile choice of accessories. Aurora’s UV-Vis Spectrophotometers have the attractive features of simple operation and high reproducibility, yet provide cost effective analytical solutions. The easy display is great for industrial quality control, water analysis, and educational purposes. The UV/Vis Spectrophotometer operates over a wavelength rang…

Suppliers

Company
Product
Description
Supplier Links
Vancouver, British Columbia, Canada
Spectrophotometers
Spectrophotometers
Spectrophotometry involves the use of a spectrophotometer. A spectrophotometer is a photometer (a device for measuring light intensity) that can measure intensity as a function of the color, or more specifically, the wavelength of light. UV/Vis spectroscopy is routinely used in the quantitative determination of solutions of transition metals and highly conjugated organic compounds. The instrument used in Ultraviolet-visible spectroscopy is called a ultraviolet-visible spectrophotometer. To obtain absorption information, a sample is placed in the spectrophotometer and ultraviolet or visible light at a certain wavelength, or range of wavelengths, is transmitted through the sample. The spectrophotometer measures how much of the light is absorbed by the sample. Aurora’s UV-Vis Spectrophotometers and Visible Spectrophotometers have cost effective features for simple operation and high reproducibility. Vis 130 Spectrophotometers The Vis130 is an intelligent visible spectrophotometer that is well suited to the qualitative and quantitative analysis required by today's laboratories. With its wide wavelength range and narrow bandwidth design, the instrument provides extraordinary flexibility and high resolution at an exceptional price. It features a standard printer port for hard copy output. The Vis130 visible spectrophotometer also includes power interruption protection, easy operation and a variety of accessories. Aurora’s Visible Spectrophotometers have the attractive features of simple operation and high reproducibility, yet provide cost effective analytical solutions. The easy display is great for industrial quality control, water analysis, and educational purposes. The Visible Spectrophotometer operates over a wavelength range of 320 – 1100 nm with a 2nm bandwidth. The spectrophotometer features a standard printer port and a standard RS-232 serial port. The Vis130 has the capacity to analyze up to four cells and a choice of accessories for greater flexibility. UV Vis 230 Spectrophotometers The UVVis 230 is an intelligent ultra-violet/visible spectrophotometer that is well suited to the qualitative and quantitative analyses required by today's laboratories. With its wide wavelength range and narrow bandwidth design, the instrument provides extraordinary flexibility and high resolution at an exceptional price. It features a standard printer port for hard copy. The UV-Vis Spectrophotometer also features power interruption protection, easy operation and a versatile choice of accessories. Aurora’s UV-Vis Spectrophotometers have the attractive features of simple operation and high reproducibility, yet provide cost effective analytical solutions. The easy display is great for industrial quality control, water analysis, and educational purposes. The UV/Vis Spectrophotometer operates over a wavelength rang…

Spectrophotometry involves the use of a spectrophotometer. A spectrophotometer is a photometer (a device for measuring light intensity) that can measure intensity as a function of the color, or more specifically, the wavelength of light. UV/Vis spectroscopy is routinely used in the quantitative determination of solutions of transition metals and highly conjugated organic compounds.

The instrument used in Ultraviolet-visible spectroscopy is called a ultraviolet-visible spectrophotometer. To obtain absorption information, a sample is placed in the spectrophotometer and ultraviolet or visible light at a certain wavelength, or range of wavelengths, is transmitted through the sample. The spectrophotometer measures how much of the light is absorbed by the sample.

Aurora’s UV-Vis Spectrophotometers and Visible Spectrophotometers have cost effective features for simple operation and high reproducibility.

Vis 130 Spectrophotometers

The Vis130 is an intelligent visible spectrophotometer that is well suited to the qualitative and quantitative analysis required by today's laboratories. With its wide wavelength range and narrow bandwidth design, the instrument provides extraordinary flexibility and high resolution at an exceptional price. It features a standard printer port for hard copy output. The Vis130 visible spectrophotometer also includes power interruption protection, easy operation and a variety of accessories.


Aurora’s Visible Spectrophotometers have the attractive features of simple operation and high reproducibility, yet provide cost effective analytical solutions. The easy display is great for industrial quality control, water analysis, and educational purposes.

The Visible Spectrophotometer operates over a wavelength range of 320 – 1100 nm with a 2nm bandwidth. The spectrophotometer features a standard printer port and a standard RS-232 serial port. The Vis130 has the capacity to analyze up to four cells and a choice of accessories for greater flexibility.

UV Vis 230 Spectrophotometers

The UVVis 230 is an intelligent ultra-violet/visible spectrophotometer that is well suited to the qualitative and quantitative analyses required by today's laboratories. With its wide wavelength range and narrow bandwidth design, the instrument provides extraordinary flexibility and high resolution at an exceptional price. It features a standard printer port for hard copy. The UV-Vis Spectrophotometer also features power interruption protection, easy operation and a versatile choice of accessories.


Aurora’s UV-Vis Spectrophotometers have the attractive features of simple operation and high reproducibility, yet provide cost effective analytical solutions. The easy display is great for industrial quality control, water analysis, and educational purposes. The UV/Vis Spectrophotometer operates over a wavelength rang…

Supplier's Site

Technical Specifications

  Aurora Instruments
Product Category Color Meters and Appearance Instruments
Product Name Spectrophotometers
Instrument Type Spectrophotometer
Unlock Full Specs
to access all available technical data

Similar Products

Colorimeter - PCE-CSM 6 - PCE Instruments / PCE Americas Inc.
PCE Instruments / PCE Americas Inc.
Specs
Property Measured Color
Measurement Scale CIELAB
Instrument Type Colorimeter
View Details
Spectrophotometer - CM-5 - Konica Minolta Sensing Americas, Inc.
Konica Minolta Sensing Americas, Inc.
Specs
Property Measured Color
Application evaluate the color and appearance of opaque, transparent, and translucent samples.
Measurement Scale Hunter L, a, b; cE*CMC; XYZ; Yxy
View Details
2029 Process Photometer - A062029010C - Metrohm USA, Inc.
Specs
Instrument Type Spectrophotometer
View Details
High-Resolution Photometer - F-712.IRP - PI (Physik Instrumente) L.P.
PI (Physik Instrumente) L.P.
Specs
Property Measured Optical Input Signal
Application Wafer probing, packaging.
Spectral Range 600 to 1700 nm (6000 to 17000 Å)
View Details