Audiopipe Blow Characteristic Audiopipe XAGU-60A

Description
Blow Characteristic:-; Fuse Current:60A; Voltage Rating VAC:-; Fuse Size Metric:-; Fuse Size Imperial:-; Product Range:-; Breaking Capacity Current AC:
Description
Blow Characteristic:-; Fuse Current:60A; Voltage Rating VAC:-; Fuse Size Metric:-; Fuse Size Imperial:-; Product Range:-; Breaking Capacity Current AC:

Suppliers

Company
Product
Description
Supplier Links
Blow Characteristic Audiopipe - 93X3744 - Newark, An Avnet Company
Chicago, IL, United States
Blow Characteristic Audiopipe
93X3744
Blow Characteristic Audiopipe 93X3744
Blow Characteristic:-; Fuse Current:60A; Voltage Rating VAC:-; Fuse Size Metric:-; Fuse Size Imperial:-; Product Range:-; Breaking Capacity Current AC:

Blow Characteristic:-; Fuse Current:60A; Voltage Rating VAC:-; Fuse Size Metric:-; Fuse Size Imperial:-; Product Range:-; Breaking Capacity Current AC:

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Fuses
Product Number 93X3744
Product Name Blow Characteristic Audiopipe
Rated Current 60 amps
Unlock Full Specs
to access all available technical data

Similar Products

Fast Acting Over-molded Fuse - SKY87604-13 - Skyworks Solutions, Inc.
Specs
Features Fast Acting
Rated Voltage 63 volts
Rated Current 0.3750 amps
View Details
4 suppliers
International Fuse Time Lag 5A - 81412581 - Interpower
Specs
Fuse Material Glass; Glass
Features Time Lag
Operating Temperature -25 to 70 C (-13 to 158 F)
View Details
Specs
Mounting Panel Mount
Approvals / Standards RoHS
View Details
Fuses - TF16AT5.00TTD - ODG (Origin Data Global)
KOA Speer Electronics, Inc.
Specs
Approvals / Standards RoHS
View Details
2 suppliers