Audiopipe 2 Channel Mini Amplifier Class D 2 X 100W Rms; Product Range Audiopipe APMA-2100

Description
2 Channel Mini Amplifier Class D 2 X 100W RMS; Product Range:-; Plug Type:
Description
2 Channel Mini Amplifier Class D 2 X 100W RMS; Product Range:-; Plug Type:

Suppliers

Company
Product
Description
Supplier Links
2 Channel Mini Amplifier Class D 2 X 100W Rms; Product Range Audiopipe - 53Y1210 - Newark, An Avnet Company
Chicago, IL, United States
2 Channel Mini Amplifier Class D 2 X 100W Rms; Product Range Audiopipe
53Y1210
2 Channel Mini Amplifier Class D 2 X 100W Rms; Product Range Audiopipe 53Y1210
2 Channel Mini Amplifier Class D 2 X 100W RMS; Product Range:-; Plug Type:

2 Channel Mini Amplifier Class D 2 X 100W RMS; Product Range:-; Plug Type:

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Audio Amplifiers and Preamplifiers
Product Number 53Y1210
Product Name 2 Channel Mini Amplifier Class D 2 X 100W Rms; Product Range Audiopipe
Type Audio Amplifier
Unlock Full Specs
to access all available technical data

Similar Products

CTS2 AudioMaster® Public Address High-Powered Amplifiers - CTS2-1250-120-240 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
Specs
Type Audio Amplifier
Continuous Power 1250 watts
Number of Channels 2 #
View Details
 - 522935 - RS Components, Ltd.
RS Components, Ltd.
Specs
Type Audio Amplifier
Frequency Response 1.20E-4 to 0.0050 MHz
View Details
Preamplifier - CRY507 - Hangzhou Crysound Electronics Co., Ltd.
Hangzhou Crysound Electronics Co., Ltd.
Specs
Type Preamplifier
Frequency Response 1.00E-5 to 0.1000 MHz
Output Gain ? to -0.3000 dB
View Details
Commercial Audio Preamplifiers - PM4100 - Biamp Systems, Ltd.
Specs
Type Preamplifier
View Details