Price: $5200 * Woo Audio is an authorized STAX dealer. * Shopping cart applies to the U.S. buyers only. International buyers please contact for shipping cost and payment instruction. Technical Specifications : Type: Push-Pull Electrostatic circular sound element, open-air type enclosure Frequency response: 5 - 42,000Hz Impedance: 145k Ohms (at 10kHz) Sensitivity: 101dB / 100V r.m.s. 1 kHz Maximum sound pressure level: 118dB / 400Hz Bias Voltage: 580V DC Left & Right Channel Identification: 'L' and 'R' indicated on the arc assembly Ear Pads: Genuine leather (Lamb) Cable: Silver-plated 6N (99.99999%) OFC low-capacity wide cable 2.5m Ambient Temperature & Humidity: 0 to 35ºC / 90% max. without condensation Weight: 596g, (454g without cable) Features : Diaphragm - Newly developed sound element adopts in the SR-009 is a new high polymer ultra-thin film material called super engineering plastics, that is reinforced and much thinner than conventional engineered plastics. Electrodes - New electrodes named MLER (Multi Layer ElectRodes) have been developed, using ultra-precision photo etch and high tech heat diffusion. Enclosure - Abundant use of precision machined light-weight aluminum Cable - Silver plated, High purity copper wire 99.9999% (audiophile grade) Headband - New style ARC assembly. A new 10-click slider mechanism for pad adjustments achieves optimum comfort. Once adjusted, the slider will maintain its position so readjustment is unnecessary Genuine leather ear pad. Lamb skin earpad for utmost comfort.
| Woo Audio Inc. | |
|---|---|
| Product Category | Audio Headphones |
| Product Number | STAX SR-009 |
| Product Name | Open-Back Electrostatic Earspeaker |