AUDIX Corporation The Micros Microphone MB8455 Miniaturized Condenser Microphone

Description
84 inch Carbon fiber boom system with M1255B The MicroBoom™ is available in two models, the MICROBOOM-50, which is 50 inches (1270 mm) long and the MICROBOOM-84, which is 84 inches (2134 mm) long. They are each made from a carbon fiber rod that can be utilized with any of the condenser microphones in the Micros series. Lightweight and able to attach to any microphone stand, the MicroBoomTM, is a problem solver for many hard-to-reach miking applications including choir, plays, and orchestra. The MicroBoom™ can used with a choice of capsules in the Micros series, offering a broad choice of pick-up pattern and frequency response. High quality shielded cable is used internally to insure the cleanest audio signal path between the microphone and the bottom of the boom, which terminates in a mini-XLR male connector. The stand adapter designed for the MicroBoom™ allows for total control over the angle, rotation, and position of the carbon fiber rod. A metal thumbscrew locks the rod firmly in place. The final angle and position of the microphone is controlled by using the flexible metal gooseneck just below the microphone. The MicroBoom™ provides an ultraclean, professional, and elegant appearance on stage while providing exceptional performance and portability. Applications: Lighweight, rigid Portable, easy to position Clean, elegant appearance Choice of capsules Exceptional sound quality No external power needed Attaches to any mic stand Can be used horizontally or vertically
Datasheet
Description
84 inch Carbon fiber boom system with M1255B The MicroBoom™ is available in two models, the MICROBOOM-50, which is 50 inches (1270 mm) long and the MICROBOOM-84, which is 84 inches (2134 mm) long. They are each made from a carbon fiber rod that can be utilized with any of the condenser microphones in the Micros series. Lightweight and able to attach to any microphone stand, the MicroBoomTM, is a problem solver for many hard-to-reach miking applications including choir, plays, and orchestra. The MicroBoom™ can used with a choice of capsules in the Micros series, offering a broad choice of pick-up pattern and frequency response. High quality shielded cable is used internally to insure the cleanest audio signal path between the microphone and the bottom of the boom, which terminates in a mini-XLR male connector. The stand adapter designed for the MicroBoom™ allows for total control over the angle, rotation, and position of the carbon fiber rod. A metal thumbscrew locks the rod firmly in place. The final angle and position of the microphone is controlled by using the flexible metal gooseneck just below the microphone. The MicroBoom™ provides an ultraclean, professional, and elegant appearance on stage while providing exceptional performance and portability. Applications: Lighweight, rigid Portable, easy to position Clean, elegant appearance Choice of capsules Exceptional sound quality No external power needed Attaches to any mic stand Can be used horizontally or vertically
Datasheet

Suppliers

Company
Product
Description
Supplier Links
The Micros Microphone - MB8455 Miniaturized Condenser Microphone - AUDIX Corporation
Wilsonville, OR, USA
84 inch Carbon fiber boom system with M1255B The MicroBoom™ is available in two models, the MICROBOOM-50, which is 50 inches (1270 mm) long and the MICROBOOM-84, which is 84 inches (2134 mm) long. They are each made from a carbon fiber rod that can be utilized with any of the condenser microphones in the Micros series. Lightweight and able to attach to any microphone stand, the MicroBoomTM, is a problem solver for many hard-to-reach miking applications including choir, plays, and orchestra. The MicroBoom™ can used with a choice of capsules in the Micros series, offering a broad choice of pick-up pattern and frequency response. High quality shielded cable is used internally to insure the cleanest audio signal path between the microphone and the bottom of the boom, which terminates in a mini-XLR male connector. The stand adapter designed for the MicroBoom™ allows for total control over the angle, rotation, and position of the carbon fiber rod. A metal thumbscrew locks the rod firmly in place. The final angle and position of the microphone is controlled by using the flexible metal gooseneck just below the microphone. The MicroBoom™ provides an ultraclean, professional, and elegant appearance on stage while providing exceptional performance and portability. Applications: Lighweight, rigid Portable, easy to position Clean, elegant appearance Choice of capsules Exceptional sound quality No external power needed Attaches to any mic stand Can be used horizontally or vertically

84 inch Carbon fiber boom system with M1255B

The MicroBoom™ is available in two models, the MICROBOOM-50, which is 50 inches (1270 mm) long and the MICROBOOM-84, which is 84 inches (2134 mm) long. They are each made from a carbon fiber rod that can be utilized with any of the condenser microphones in the Micros series. Lightweight and able to attach to any microphone stand, the MicroBoomTM, is a problem solver for many hard-to-reach miking applications including choir, plays, and orchestra.

The MicroBoom™ can used with a choice of capsules in the Micros series, offering a broad choice of pick-up pattern and frequency response. High quality shielded cable is used internally to insure the cleanest audio signal path between the microphone and the bottom of the boom, which terminates in a mini-XLR male connector.

The stand adapter designed for the MicroBoom™ allows for total control over the angle, rotation, and position of the carbon fiber rod. A metal thumbscrew locks the rod firmly in place. The final angle and position of the microphone is controlled by using the flexible metal gooseneck just below the microphone. The MicroBoom™ provides an ultraclean, professional, and elegant appearance on stage while providing exceptional performance and portability.

Applications:

  • Lighweight, rigid
  • Portable, easy to position
  • Clean, elegant appearance
  • Choice of capsules
  • Exceptional sound quality
  • No external power needed
  • Attaches to any mic stand
  • Can be used horizontally or vertically
Supplier's Site Datasheet

Technical Specifications

  AUDIX Corporation
Product Category Audio Microphones
Product Number MB8455 Miniaturized Condenser Microphone
Product Name The Micros Microphone
Directivity Directional; Cardioid; Hypercardioid
Unlock Full Specs
to access all available technical data

Similar Products

Microphones - 287713 - RS Components, Ltd.
RS Components, Ltd.
Specs
Sensitivity 35.48 mV/Pa (244631 mV/psi)
Impedance 300 ohms
View Details
Microphones - 448-IM68A130V01XTMA1TR-ND - DigiKey
Infineon Technologies AG
Specs
Thickness / Height 0.0984 inch (2.5 mm)
Sensitivity 12.59 mV/Pa (86798 mV/psi)
SN Ratio 68 dB
View Details
2 suppliers
Miniature Silicon Microphone - FB3019 - Ningbo Best Group Co., Ltd.
Ningbo Best Group Co., Ltd.
Specs
Directivity Omnidirectional
Frequency Response 100 to 10000 Hz
Actual Size 0.0748 inch (1.9 mm)
View Details
Wireless Systems Microphone - W3ADX10 Wireless Microphone - AUDIX Corporation
Specs
Directivity Directional; Cardioid
Frequency Response 50 to 18000 Hz
Sensitivity 5 mV/Pa (34473 mV/psi)
View Details