SSD 480GB M.2 MODULE TLC 3.3V
| DigiKey | |
|---|---|
| Product Category | Data Storage Systems |
| Product Number | 1282-AF480GSTIA-7BCIP-ND |
| Product Name | Solid State Drives (SSDs), Hard Disk Drives (HDDs) |
| Mounting Options | M.2 Module |
| Operating Temperature | -40 to 185 F (-40 to 85 C) |
| Capacity | 480 GB |
| Transfer Rate | 0.5600 GB/sec |