MagicRAM, Inc. 2.5`` SATA III SSD

Description
MagicRAM 2.5³ SATA III SSD is a rugged SSD and extremelyreliable storage solution in harsh environments with capacity up to 2TB andextreme SATA III performance up to 510/480 MB/Sec (Max). MagicRAM 2.5³ SATA III SSD is designed with SLC, pSLC,MLC or TLC NAND Flash and is available with an optional -40C to +85Cextended temperature range version. MagicRAM 2.5³ SATA III SSD offers many features such as FastSecure Erase and AES256 Encryption as well as support for S.M.A.R.T, TRIM andPower Fail Protection and it is an ideal solution for a variety ofapplications, including embedded system, industrial computing, and enterprise field. Features: Compatible with SATA 1.5Gbps, 3Gbps and 6Gbps interface Capacity up to 2TB SLC, pSLC, MLC or TLC NAND Flash High IOPS and fast Read/Write Speed SMART disk Health Monitoring TRIM Support AES256 Encryption Support optional Fast Secure Erase optional Commercial (0°C to 70°C) and industrial (-40°C to 85°C) temperature
Description
MagicRAM 2.5³ SATA III SSD is a rugged SSD and extremelyreliable storage solution in harsh environments with capacity up to 2TB andextreme SATA III performance up to 510/480 MB/Sec (Max). MagicRAM 2.5³ SATA III SSD is designed with SLC, pSLC,MLC or TLC NAND Flash and is available with an optional -40C to +85Cextended temperature range version. MagicRAM 2.5³ SATA III SSD offers many features such as FastSecure Erase and AES256 Encryption as well as support for S.M.A.R.T, TRIM andPower Fail Protection and it is an ideal solution for a variety ofapplications, including embedded system, industrial computing, and enterprise field. Features: Compatible with SATA 1.5Gbps, 3Gbps and 6Gbps interface Capacity up to 2TB SLC, pSLC, MLC or TLC NAND Flash High IOPS and fast Read/Write Speed SMART disk Health Monitoring TRIM Support AES256 Encryption Support optional Fast Secure Erase optional Commercial (0°C to 70°C) and industrial (-40°C to 85°C) temperature

Suppliers

Company
Product
Description
Supplier Links
2.5`` SATA III SSD -  - MagicRAM, Inc.
Los Angeles, CA, United States
2.5`` SATA III SSD
2.5`` SATA III SSD
MagicRAM 2.5³ SATA III SSD is a rugged SSD and extremelyreliable storage solution in harsh environments with capacity up to 2TB andextreme SATA III performance up to 510/480 MB/Sec (Max). MagicRAM 2.5³ SATA III SSD is designed with SLC, pSLC,MLC or TLC NAND Flash and is available with an optional -40C to +85Cextended temperature range version. MagicRAM 2.5³ SATA III SSD offers many features such as FastSecure Erase and AES256 Encryption as well as support for S.M.A.R.T, TRIM andPower Fail Protection and it is an ideal solution for a variety ofapplications, including embedded system, industrial computing, and enterprise field. Features: Compatible with SATA 1.5Gbps, 3Gbps and 6Gbps interface Capacity up to 2TB SLC, pSLC, MLC or TLC NAND Flash High IOPS and fast Read/Write Speed SMART disk Health Monitoring TRIM Support AES256 Encryption Support optional Fast Secure Erase optional Commercial (0°C to 70°C) and industrial (-40°C to 85°C) temperature

MagicRAM 2.5³ SATA III SSD is a rugged SSD and extremelyreliable storage solution in harsh environments with capacity up to 2TB andextreme SATA III performance up to 510/480 MB/Sec (Max).
MagicRAM 2.5³ SATA III SSD is designed with SLC, pSLC,MLC or TLC NAND Flash and is available with an optional -40C to +85Cextended temperature range version.
MagicRAM 2.5³ SATA III SSD offers many features such as FastSecure Erase and AES256 Encryption as well as support for S.M.A.R.T, TRIM andPower Fail Protection and it is an ideal solution for a variety ofapplications, including embedded system, industrial computing, and enterprise field.
Features:

  • Compatible with SATA 1.5Gbps, 3Gbps and 6Gbps interface
  • Capacity up to 2TB
  • SLC, pSLC, MLC or TLC NAND Flash
  • High IOPS and fast Read/Write Speed
  • SMART disk Health Monitoring
  • TRIM Support
  • AES256 Encryption Support optional
  • Fast Secure Erase optional
  • Commercial (0°C to 70°C) and industrial (-40°C to 85°C) temperature
Supplier's Site

Technical Specifications

  MagicRAM, Inc.
Product Category Hard Drives
Product Name 2.5`` SATA III SSD
Device Type Hard Drive; Solid State Drive
Interface SATA 3
Mounting Options Integrally Mounted
Capacity 1 to 2000 GB
Unlock Full Specs
to access all available technical data

Similar Products

SG AV 3.5
Specs
Device Type Hard Drive
Interface SATA III
Operating Temperature 32 to 149 F (0 to 65 C)
View Details
Hard Drives - 1441019 - RS Components, Ltd.
RS Components, Ltd.
Specs
Device Type Hard Drive
Media Format Hdd
Interface USB; Usb 3.1
View Details
M. Farris & Associates
Specs
Device Type Hard Drive
Mounting Options Chassis Mount
Capacity 0.6700 GB
View Details
Slim SATA III SSD -  - MagicRAM, Inc.
MagicRAM, Inc.
Specs
Device Type Hard Drive; Solid State Drive
Interface 22pin SATA (Mo-297)
Mounting Options Integrally Mounted
View Details