Advantech APACER M.2 2280 SATA 128GB TLC -25°C ~ +85 °C 96FD80-S128-AH

Description
APACER M.2 2280 SATA 128GB TLC -25°C ~ +85 °C Low-Density Parity-Check (LDPC) Code Temperature Range -25°C ~ +85 °C End-to-End Data Protection DataDefenderTM Trusted Computing Group (TCG) Opal
Request a Quote Datasheet
Description
APACER M.2 2280 SATA 128GB TLC -25°C ~ +85 °C Low-Density Parity-Check (LDPC) Code Temperature Range -25°C ~ +85 °C End-to-End Data Protection DataDefenderTM Trusted Computing Group (TCG) Opal
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
APACER M.2 2280 SATA 128GB TLC -25°C ~ +85 °C - 96FD80-S128-AH - Advantech
Cincinnati, OH, United States
APACER M.2 2280 SATA 128GB TLC -25°C ~ +85 °C
96FD80-S128-AH
APACER M.2 2280 SATA 128GB TLC -25°C ~ +85 °C 96FD80-S128-AH
APACER M.2 2280 SATA 128GB TLC -25°C ~ +85 °C Low-Density Parity-Check (LDPC) Code Temperature Range -25°C ~ +85 °C End-to-End Data Protection DataDefenderTM Trusted Computing Group (TCG) Opal

APACER M.2 2280 SATA 128GB TLC -25°C ~ +85 °C

  • Low-Density Parity-Check (LDPC) Code
  • Temperature Range -25°C ~ +85 °C
  • End-to-End Data Protection
  • DataDefenderTM
  • Trusted Computing Group (TCG) Opal
Buy Now Datasheet

Technical Specifications

  Advantech
Product Category Data Storage Systems
Product Number 96FD80-S128-AH
Product Name APACER M.2 2280 SATA 128GB TLC -25°C ~ +85 °C
Device Type Solid State Drive
Interface SATA III
Operating Temperature -13 to 185 F (-25 to 85 C)
Capacity 128 GB
Unlock Full Specs
to access all available technical data

Similar Products

SG Enterprise 3.5
Specs
Device Type Hard Drive
Interface SATA
Operating Temperature 41 to 140 F (5 to 60 C)
View Details
APACER SEMI-WT SSD 128GB 2.5
Specs
Device Type Solid State Drive
Interface SATA 6Gb/s
Operating Temperature -13 to 185 F (-25 to 85 C)
View Details
Solid State Drives (SSDs), Hard Disk Drives (HDDs) - 2084-SQF-C25VF-7K6GDECE-ND - DigiKey
Specs
Interface NVMe
Mounting Options "2.5"""
Operating Temperature -40 to 185 F (-40 to 85 C)
View Details