Minerallac Company Forstner Bit 86941

Description
SELF FEED TYPE STEEL MATERIAL 5 INCH OVERALL LENGTH HEX, TAPERED SHANK TYPE 7/16 INCH SHANK SIZE 2-9/16 INCH BORING DIAMETER FINISH POLISHED NUMBER OF FLUTES 1 NUMBER OF POINTS MULTIPLE APPLICATION BORING THROUGH VENEERS, OVERLAPPING HOLES, OR ON CLOSE PACKAGING QUANTITY 1 PER PACK
Datasheet
Description
SELF FEED TYPE STEEL MATERIAL 5 INCH OVERALL LENGTH HEX, TAPERED SHANK TYPE 7/16 INCH SHANK SIZE 2-9/16 INCH BORING DIAMETER FINISH POLISHED NUMBER OF FLUTES 1 NUMBER OF POINTS MULTIPLE APPLICATION BORING THROUGH VENEERS, OVERLAPPING HOLES, OR ON CLOSE PACKAGING QUANTITY 1 PER PACK
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Forstner Bit - 86941 - Minerallac Company
Hampshire, IL, USA
Forstner Bit
86941
Forstner Bit 86941
SELF FEED TYPE STEEL MATERIAL 5 INCH OVERALL LENGTH HEX, TAPERED SHANK TYPE 7/16 INCH SHANK SIZE 2-9/16 INCH BORING DIAMETER FINISH POLISHED NUMBER OF FLUTES 1 NUMBER OF POINTS MULTIPLE APPLICATION BORING THROUGH VENEERS, OVERLAPPING HOLES, OR ON CLOSE PACKAGING QUANTITY 1 PER PACK
  • SELF FEED TYPE
  • STEEL MATERIAL
  • 5 INCH OVERALL LENGTH
  • HEX, TAPERED SHANK TYPE
  • 7/16 INCH SHANK SIZE
  • 2-9/16 INCH BORING DIAMETER
  • FINISH POLISHED
  • NUMBER OF FLUTES 1
  • NUMBER OF POINTS MULTIPLE
  • APPLICATION BORING THROUGH VENEERS, OVERLAPPING HOLES, OR ON CLOSE
  • PACKAGING QUANTITY 1 PER PACK
Datasheet

Technical Specifications

  Minerallac Company
Product Category Drill Bits
Product Number 86941
Product Name Forstner Bit
Product Drill
Units Fractional
Drill Type Forstner
Unlock Full Specs
to access all available technical data

Similar Products

Hole Saw, Carbide Tipped, 7/8
Specs
Drill Type Core Drill
Diameter 0.875 inch (22.2 mm)
Material Carbide
View Details
Drill Bits - 212985 - RS Components, Ltd.
RS Components, Ltd.
Specs
Drill Type Twist
Diameter 0.059 inch (1.5 mm)
OAL 1.61 inch (41 mm)
View Details
Spotting Drill - SD-150 - Reid Supply
Specs
Product Drill
Drill Type Spot Drill
Diameter 0.500 inch (12.7 mm)
View Details
Hole Saws - RHS/RS - OMEGA Engineering, Inc.
OMEGA Engineering, Inc.
Specs
Product Drill
Units Fractional
Drill Type Twist; Hole Saw
View Details