AtlasIED 8 In-Ceiling Speaker For Fire Signaling With 5-Watt 25V Transformer And U161-8 Baffle Rohs Compliant Atlas Sound UHT25C-U161-8

Description
8" In-Ceiling Speaker for Fire Signaling with 5-Watt 25V Transformer and U161-8 Baffle RoHS Compliant: Yes
Description
8" In-Ceiling Speaker for Fire Signaling with 5-Watt 25V Transformer and U161-8 Baffle RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
8 In-Ceiling Speaker For Fire Signaling With 5-Watt 25V Transformer And U161-8 Baffle Rohs Compliant Atlas Sound - 58AC4403 - Newark, An Avnet Company
Chicago, IL, United States
8 In-Ceiling Speaker For Fire Signaling With 5-Watt 25V Transformer And U161-8 Baffle Rohs Compliant Atlas Sound
58AC4403
8 In-Ceiling Speaker For Fire Signaling With 5-Watt 25V Transformer And U161-8 Baffle Rohs Compliant Atlas Sound 58AC4403
8" In-Ceiling Speaker for Fire Signaling with 5-Watt 25V Transformer and U161-8 Baffle RoHS Compliant: Yes

8" In-Ceiling Speaker for Fire Signaling with 5-Watt 25V Transformer and U161-8 Baffle RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Speakers
Product Number 58AC4403
Product Name 8 In-Ceiling Speaker For Fire Signaling With 5-Watt 25V Transformer And U161-8 Baffle Rohs Compliant Atlas Sound
Unlock Full Specs
to access all available technical data

Similar Products

304GCX(15W) and 314GCX 30W) SelecTone® Hazardous Location Amplified Speakers - 314GCX-024 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
Specs
Features Outdoor
SPL 122 dB
Nominal Power 30 watts
View Details
Speakers - 526999 - RS Components, Ltd.
RS Components, Ltd.
Specs
SPL 98 dB
Impedance 8 ohms
Size 5.12 inch (130 mm)
View Details
Security Voice Speaker - AV-100E - Takex America, Inc.
Specs
Features Outdoor; Digital
SPL 100 dB
Sensitivity 100 dB
View Details
Compact Powered Speakers - 20 W Stereo - 3 1/2
Specs
Size 3.50 inch (89 mm)
Application MusicAudio
View Details