AtlasIED 8 70V Dual Cone Loudspeaker; Driver Type Atlas Sound SD72

Description
8" 70V Dual Cone Loudspeaker; Driver Type:General Purpose; External Diameter - Metric:203mm; Impedance:-; Power Rating Nom:5W; Sound Level SPL:97dB; External Diameter - Imperial:7.992"; Frequency Response Min:50Hz; Product Range:- RoHS Compliant: Yes
Datasheet
Description
8" 70V Dual Cone Loudspeaker; Driver Type:General Purpose; External Diameter - Metric:203mm; Impedance:-; Power Rating Nom:5W; Sound Level SPL:97dB; External Diameter - Imperial:7.992"; Frequency Response Min:50Hz; Product Range:- RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
8 70V Dual Cone Loudspeaker; Driver Type Atlas Sound - 46T0044 - Newark, An Avnet Company
Chicago, IL, United States
8 70V Dual Cone Loudspeaker; Driver Type Atlas Sound
46T0044
8 70V Dual Cone Loudspeaker; Driver Type Atlas Sound 46T0044
8" 70V Dual Cone Loudspeaker; Driver Type:General Purpose; External Diameter - Metric:203mm; Impedance:-; Power Rating Nom:5W; Sound Level SPL:97dB; External Diameter - Imperial:7.992"; Frequency Response Min:50Hz; Product Range:- RoHS Compliant: Yes

8" 70V Dual Cone Loudspeaker; Driver Type:General Purpose; External Diameter - Metric:203mm; Impedance:-; Power Rating Nom:5W; Sound Level SPL:97dB; External Diameter - Imperial:7.992"; Frequency Response Min:50Hz; Product Range:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Speakers
Product Number 46T0044
Product Name 8 70V Dual Cone Loudspeaker; Driver Type Atlas Sound
SPL 97 dB
Unlock Full Specs
to access all available technical data

Similar Products

SLM700 StreamLine® Modular Electronic Sounders - SLM700GY - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
Specs
Features Outdoor
SPL 86 to 105 dB
Size 2.44 inch (62 mm)
View Details
Speakers - 526847 - RS Components, Ltd.
RS Components, Ltd.
Specs
SPL 84 dB
Impedance 4 ohms
Frequency Response 15000 Hz
View Details
Speakers - 2603-CAC60-05W26-40-1-ND - DigiKey
Challenge Electronics
Specs
Resonance Frequency 260 Hz
View Details