AtlasIED 8 Dual Cone Sound Masking Speaker With 70.7V-4W Transformer And Enclosure Rohs Compliant Atlas Sound M1000

Description
8" DUAL CONE SOUND MASKING SPEAKER WITH 70.7V-4W TRANSFORMER AND ENCLOSURE ROHS COMPLIANT: YES
Datasheet
Description
8" DUAL CONE SOUND MASKING SPEAKER WITH 70.7V-4W TRANSFORMER AND ENCLOSURE ROHS COMPLIANT: YES
Datasheet

Suppliers

Company
Product
Description
Supplier Links
8 Dual Cone Sound Masking Speaker With 70.7V-4W Transformer And Enclosure Rohs Compliant Atlas Sound - 58AC3504 - Newark, An Avnet Company
Chicago, IL, United States
8 Dual Cone Sound Masking Speaker With 70.7V-4W Transformer And Enclosure Rohs Compliant Atlas Sound
58AC3504
8 Dual Cone Sound Masking Speaker With 70.7V-4W Transformer And Enclosure Rohs Compliant Atlas Sound 58AC3504
8" DUAL CONE SOUND MASKING SPEAKER WITH 70.7V-4W TRANSFORMER AND ENCLOSURE ROHS COMPLIANT: YES

8" DUAL CONE SOUND MASKING SPEAKER WITH 70.7V-4W TRANSFORMER AND ENCLOSURE ROHS COMPLIANT: YES

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Speakers
Product Number 58AC3504
Product Name 8 Dual Cone Sound Masking Speaker With 70.7V-4W Transformer And Enclosure Rohs Compliant Atlas Sound
Unlock Full Specs
to access all available technical data

Similar Products

G-SND Global Series® Hazardous Location Sounders - G-SND-230-E - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
Specs
SPL 110 dB
Nominal Power 15 watts
Size 8.23 inch (209 mm)
View Details
Speakers - 4539007 - RS Components, Ltd.
RS Components, Ltd.
Specs
SPL 91 dB
View Details
Sensor Speaker - PV-12E - Takex America, Inc.
Takex America, Inc.
Specs
Features Outdoor; Digital
SPL 100 dB
Sensitivity 100 dB
View Details
Compact Powered Speakers - 25 W Stereo - 5 1/4
Specs
Size 5.25 inch (133 mm)
Application MusicAudio
View Details