AtlasIED Speaker Package, 50Hz-18Khz, 5W; Transformer Power Tappings Atlas Sound FD72W

Description
SPEAKER PACKAGE, 50HZ-18KHZ, 5W; Transformer Power Tappings:0.25, 0.5, 1, 2, 4, 5W @ 25V/70.7V; Frequency Response Min:50Hz; Frequency Response Max:18kHz; External Height:-; External Width:-; External Depth:-; Product Range:FD SeriesRoHS Compliant: Yes
Datasheet
Description
SPEAKER PACKAGE, 50HZ-18KHZ, 5W; Transformer Power Tappings:0.25, 0.5, 1, 2, 4, 5W @ 25V/70.7V; Frequency Response Min:50Hz; Frequency Response Max:18kHz; External Height:-; External Width:-; External Depth:-; Product Range:FD SeriesRoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Speaker Package, 50Hz-18Khz, 5W; Transformer Power Tappings Atlas Sound - 88C3827 - Newark, An Avnet Company
Chicago, IL, United States
Speaker Package, 50Hz-18Khz, 5W; Transformer Power Tappings Atlas Sound
88C3827
Speaker Package, 50Hz-18Khz, 5W; Transformer Power Tappings Atlas Sound 88C3827
SPEAKER PACKAGE, 50HZ-18KHZ, 5W; Transformer Power Tappings:0.25, 0.5, 1, 2, 4, 5W @ 25V/70.7V; Frequency Response Min:50Hz; Frequency Response Max:18kHz; External Height:-; External Width:-; External Depth:-; Product Range:FD SeriesRoHS Compliant: Yes

SPEAKER PACKAGE, 50HZ-18KHZ, 5W; Transformer Power Tappings:0.25, 0.5, 1, 2, 4, 5W @ 25V/70.7V; Frequency Response Min:50Hz; Frequency Response Max:18kHz; External Height:-; External Width:-; External Depth:-; Product Range:FD SeriesRoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Speakers
Product Number 88C3827
Product Name Speaker Package, 50Hz-18Khz, 5W; Transformer Power Tappings Atlas Sound
Frequency Response 50 to 18000 Hz
Unlock Full Specs
to access all available technical data

Similar Products

AD-SF-25, AD-SS-25 AND AD-SO-25 Atkinson Dynamics Non-Amplified Speakers - AD-SO-25 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
Specs
Features Outdoor
Frequency Response 800 to 5000 Hz
Size 9.88 inch (251 mm)
View Details
Speakers - 526898 - RS Components, Ltd.
RS Components, Ltd.
Specs
SPL 89 dB
Impedance 8 ohms
Frequency Response 13000 Hz
View Details
Speakers - 2603-CAC60-05W26-40-1-ND - DigiKey
Challenge Electronics
Specs
Resonance Frequency 260 Hz
View Details