AtlasIED 4.5 Coaxial In-Ceiling Speaker With 32-Watt 70V/100V Transformer, Ported Enclosure, Safety First Mounting System, And Square White Edgeless Grille Rohs Compliant Atlas Sound FAP43T-WEGS

Description
4.5" Coaxial In-Ceiling Speaker with 32-Watt 70V/100V Transformer, Ported Enclosure, Safety First Mounting System, and Square White Edgeless Grille RoHS Compliant: Yes
Description
4.5" Coaxial In-Ceiling Speaker with 32-Watt 70V/100V Transformer, Ported Enclosure, Safety First Mounting System, and Square White Edgeless Grille RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
4.5 Coaxial In-Ceiling Speaker With 32-Watt 70V/100V Transformer, Ported Enclosure, Safety First Mounting System, And Square White Edgeless Grille Rohs Compliant Atlas Sound - 58AC2807 - Newark, An Avnet Company
Chicago, IL, United States
4.5 Coaxial In-Ceiling Speaker With 32-Watt 70V/100V Transformer, Ported Enclosure, Safety First Mounting System, And Square White Edgeless Grille Rohs Compliant Atlas Sound
58AC2807
4.5 Coaxial In-Ceiling Speaker With 32-Watt 70V/100V Transformer, Ported Enclosure, Safety First Mounting System, And Square White Edgeless Grille Rohs Compliant Atlas Sound 58AC2807
4.5" Coaxial In-Ceiling Speaker with 32-Watt 70V/100V Transformer, Ported Enclosure, Safety First Mounting System, and Square White Edgeless Grille RoHS Compliant: Yes

4.5" Coaxial In-Ceiling Speaker with 32-Watt 70V/100V Transformer, Ported Enclosure, Safety First Mounting System, and Square White Edgeless Grille RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Speakers
Product Number 58AC2807
Product Name 4.5 Coaxial In-Ceiling Speaker With 32-Watt 70V/100V Transformer, Ported Enclosure, Safety First Mounting System, And Square White Edgeless Grille Rohs Compliant Atlas Sound
Unlock Full Specs
to access all available technical data

Similar Products

300GCX SelecTone® Hazardous Location Amplified Speakers - 300GCX-120 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
Specs
Features Outdoor
SPL 120 dB
Size 12.40 inch (315 mm)
View Details
2 suppliers
Speakers - 526998 - RS Components, Ltd.
RS Components, Ltd.
Specs
SPL 98 dB
Impedance 8 ohms
Size 5.12 inch (130 mm)
View Details
Security Voice Speaker - AV-100E - Takex America, Inc.
Specs
Features Outdoor; Digital
SPL 100 dB
Sensitivity 100 dB
View Details