AtlasIED Loudspeaker System, 20Khz, 16W, White; Transformer Power Tappings Atlas Sound FAP42T

Description
LOUDSPEAKER SYSTEM, 20KHZ, 16W, WHITE; Transformer Power Tappings:1, 2, 4, 8, 16W @ 70.7V; Frequency Response Min:75Hz; Frequency Response Max:20kHz; External Height:225mm; External Width:267mm; External Depth:- RoHS Compliant: Yes
Datasheet
Description
LOUDSPEAKER SYSTEM, 20KHZ, 16W, WHITE; Transformer Power Tappings:1, 2, 4, 8, 16W @ 70.7V; Frequency Response Min:75Hz; Frequency Response Max:20kHz; External Height:225mm; External Width:267mm; External Depth:- RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Loudspeaker System, 20Khz, 16W, White; Transformer Power Tappings Atlas Sound - 07AH1130 - Newark, An Avnet Company
Chicago, IL, United States
Loudspeaker System, 20Khz, 16W, White; Transformer Power Tappings Atlas Sound
07AH1130
Loudspeaker System, 20Khz, 16W, White; Transformer Power Tappings Atlas Sound 07AH1130
LOUDSPEAKER SYSTEM, 20KHZ, 16W, WHITE; Transformer Power Tappings:1, 2, 4, 8, 16W @ 70.7V; Frequency Response Min:75Hz; Frequency Response Max:20kHz; External Height:225mm; External Width:267mm; External Depth:- RoHS Compliant: Yes

LOUDSPEAKER SYSTEM, 20KHZ, 16W, WHITE; Transformer Power Tappings:1, 2, 4, 8, 16W @ 70.7V; Frequency Response Min:75Hz; Frequency Response Max:20kHz; External Height:225mm; External Width:267mm; External Depth:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Speakers
Product Number 07AH1130
Product Name Loudspeaker System, 20Khz, 16W, White; Transformer Power Tappings Atlas Sound
Frequency Response 75 to 20000 Hz
Unlock Full Specs
to access all available technical data

Similar Products

Speakers - 526853 - RS Components, Ltd.
RS Components, Ltd.
Specs
SPL 116 dB
Impedance 8 ohms
View Details
PM22A Panel Mount 22mm Electronic Sounders - PM22A-012-024-Q - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
Specs
SPL 92 dB
Size 3.44 inch (87 mm)
Weight 70.00 g (2.47 oz)
View Details
Speaker - FBF36-2 - Ningbo Best Group Co., Ltd.
Ningbo Best Group Co., Ltd.
Specs
SPL 85 dB
Nominal Power 0.2500 watts
Maximum Power 0.2500 watts
View Details
Car Audio, Full Range Speaker - SR60 - Boston Acoustics, Inc.
Specs
Nominal Power 85 to 250 watts
Impedance 4 ohms
Sensitivity 90 dB
View Details