AtlasIED System Loudspeaker, 75Hz-20Khz, 16W; Transformer Power Tappings Atlas Sound FA138T167

Description
SYSTEM LOUDSPEAKER, 75HZ-20KHZ, 16W; Transformer Power Tappings:4, 8, 16W @ 70.7V; Frequency Response Min:75Hz; Frequency Response Max:20kHz; External Height:-; External Width:210mm; External Depth:146mm RoHS Compliant: Yes
Datasheet
Description
SYSTEM LOUDSPEAKER, 75HZ-20KHZ, 16W; Transformer Power Tappings:4, 8, 16W @ 70.7V; Frequency Response Min:75Hz; Frequency Response Max:20kHz; External Height:-; External Width:210mm; External Depth:146mm RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
System Loudspeaker, 75Hz-20Khz, 16W; Transformer Power Tappings Atlas Sound - 58AC2827 - Newark, An Avnet Company
Chicago, IL, United States
System Loudspeaker, 75Hz-20Khz, 16W; Transformer Power Tappings Atlas Sound
58AC2827
System Loudspeaker, 75Hz-20Khz, 16W; Transformer Power Tappings Atlas Sound 58AC2827
SYSTEM LOUDSPEAKER, 75HZ-20KHZ, 16W; Transformer Power Tappings:4, 8, 16W @ 70.7V; Frequency Response Min:75Hz; Frequency Response Max:20kHz; External Height:-; External Width:210mm; External Depth:146mm RoHS Compliant: Yes

SYSTEM LOUDSPEAKER, 75HZ-20KHZ, 16W; Transformer Power Tappings:4, 8, 16W @ 70.7V; Frequency Response Min:75Hz; Frequency Response Max:20kHz; External Height:-; External Width:210mm; External Depth:146mm RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Speakers
Product Number 58AC2827
Product Name System Loudspeaker, 75Hz-20Khz, 16W; Transformer Power Tappings Atlas Sound
Frequency Response 75 to 20000 Hz
Unlock Full Specs
to access all available technical data

Similar Products

PM22A Panel Mount 22mm Electronic Sounders - PM22A-012-024 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
Specs
SPL 92 dB
Size 3.44 inch (87 mm)
Weight 70.00 g (2.47 oz)
View Details
Speakers - 526793 - RS Components, Ltd.
RS Components, Ltd.
Specs
SPL 90 dB
Impedance 8 ohms
Size 0.98 inch (25 mm)
View Details
Home Audio, Subwoofer - ASW 250 Subwoofer - Boston Acoustics, Inc.
Specs
Nominal Power 100 watts
Frequency Response 28 to 150 Hz
Size 14.06 inch (357 mm)
View Details
W3v3 10-inch Subwoofer Driver (500 W, 4 Ω) - 10W3v3-4 - JL Audio, Inc.
Specs
Nominal Power 500 watts
Impedance 4 ohms
Size 10.00 inch (254 mm)
View Details