AtlasIED 7 In Weather Resistant Pa Horn; Product Range Atlas Sound AP-15T

Description
7 in Weather Resistant PA Horn; Product Range:- RoHS Compliant: Yes
Datasheet
Description
7 in Weather Resistant PA Horn; Product Range:- RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
7 In Weather Resistant Pa Horn; Product Range Atlas Sound - 88C1226 - Newark, An Avnet Company
Chicago, IL, United States
7 In Weather Resistant Pa Horn; Product Range Atlas Sound
88C1226
7 In Weather Resistant Pa Horn; Product Range Atlas Sound 88C1226
7 in Weather Resistant PA Horn; Product Range:- RoHS Compliant: Yes

7 in Weather Resistant PA Horn; Product Range:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Speakers
Product Number 88C1226
Product Name 7 In Weather Resistant Pa Horn; Product Range Atlas Sound
Unlock Full Specs
to access all available technical data

Similar Products

Speakers - 526935 - RS Components, Ltd.
RS Components, Ltd.
Specs
SPL 86 dB
Impedance 8 ohms
Frequency Response 17 Hz
View Details
304X(15W) and 314X(30W) SelecTone® Explosion Proof Amplified Speakers - 304X-024-CN - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
Specs
Features Outdoor
SPL 118 dB
Nominal Power 15 watts
View Details
Milwaukee Electric Tool Corporation
Specs
Features Outdoor; Wireless
Maximum Power 40 watts
Application MusicAudio
View Details
 - Mylar Speaker - Americor Electronics, Ltd.
Americor Electronics, Ltd.
Specs
Application Computer; Consumer Electronics / Gaming; Telephone or Voice Communication
View Details