AtlasIED Mixer Amplifier, 3 Ch, Class Ab, 35W; Product Range Atlas Sound AA35G

Description
MIXER AMPLIFIER, 3 CH, CLASS AB, 35W; Product Range:-; Plug Type:NEMA 5-20P RoHS Compliant: Yes
Datasheet
Description
MIXER AMPLIFIER, 3 CH, CLASS AB, 35W; Product Range:-; Plug Type:NEMA 5-20P RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Mixer Amplifier, 3 Ch, Class Ab, 35W; Product Range Atlas Sound - 58AC1799 - Newark, An Avnet Company
Chicago, IL, United States
Mixer Amplifier, 3 Ch, Class Ab, 35W; Product Range Atlas Sound
58AC1799
Mixer Amplifier, 3 Ch, Class Ab, 35W; Product Range Atlas Sound 58AC1799
MIXER AMPLIFIER, 3 CH, CLASS AB, 35W; Product Range:-; Plug Type:NEMA 5-20P RoHS Compliant: Yes

MIXER AMPLIFIER, 3 CH, CLASS AB, 35W; Product Range:-; Plug Type:NEMA 5-20P RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Audio Amplifiers and Preamplifiers
Product Number 58AC1799
Product Name Mixer Amplifier, 3 Ch, Class Ab, 35W; Product Range Atlas Sound
Type Audio Amplifier
Unlock Full Specs
to access all available technical data

Similar Products

Amplifier assembly, 15 watt, for Series D - K2005502C-04 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
Specs
Type Audio Amplifier
View Details
 - 522812 - RS Components, Ltd.
RS Components, Ltd.
Specs
Type Audio Amplifier
Frequency Response 2.00E-5 to 0.0140 MHz
View Details
Preamplifier - CRY510 - Hangzhou Crysound Electronics Co., Ltd.
Hangzhou Crysound Electronics Co., Ltd.
Specs
Type Preamplifier
Frequency Response 1.00E-5 to 0.1000 MHz
Output Gain ? to -0.3000 dB
View Details
Commercial Audio Preamplifiers - PREZONE1 - Biamp Systems, Ltd.
Specs
Type Preamplifier
View Details