Chicago Pneumatic and Pneumatech Compressed Air Flanged Particulate Filter 1 Micron PF 7FS HE

Description
Pneumatech filter elements are incorporated into solid housings, which are designed for easy maintenance and fast filter element replacement. What makes the Flanged range unique? Optimal internal design ensures high performance while keeping the pressure drop of the filter low. Special coating ensures a housing lifetime of at least 20 years. High performance electronic water drain available. Special rotating system for the bottom cover facilitates replacement of filter cartridges.
Description
Pneumatech filter elements are incorporated into solid housings, which are designed for easy maintenance and fast filter element replacement. What makes the Flanged range unique? Optimal internal design ensures high performance while keeping the pressure drop of the filter low. Special coating ensures a housing lifetime of at least 20 years. High performance electronic water drain available. Special rotating system for the bottom cover facilitates replacement of filter cartridges.

Suppliers

Company
Product
Description
Supplier Links
Compressed Air Flanged Particulate Filter 1 Micron - PF 7FS HE - Chicago Pneumatic and Pneumatech
Rock Hill, SC, United States
Compressed Air Flanged Particulate Filter 1 Micron
PF 7FS HE
Compressed Air Flanged Particulate Filter 1 Micron PF 7FS HE
Pneumatech filter elements are incorporated into solid housings, which are designed for easy maintenance and fast filter element replacement. What makes the Flanged range unique? Optimal internal design ensures high performance while keeping the pressure drop of the filter low. Special coating ensures a housing lifetime of at least 20 years. High performance electronic water drain available. Special rotating system for the bottom cover facilitates replacement of filter cartridges.

Pneumatech filter elements are incorporated into solid housings, which are designed for easy maintenance and fast filter element replacement.

What makes the Flanged range unique?

  • Optimal internal design ensures high performance while keeping the pressure drop of the filter low.
  • Special coating ensures a housing lifetime of at least 20 years.
  • High performance electronic water drain available.
  • Special rotating system for the bottom cover facilitates replacement of filter cartridges.
Supplier's Site

Technical Specifications

  Chicago Pneumatic and Pneumatech
Product Category Compressed Air Filters
Product Number PF 7FS HE
Product Name Compressed Air Flanged Particulate Filter 1 Micron
Filter Type General Purpose
Connection ANSI 8"
Features Gauge
Dimensions & Weight 32.3" Diameter x 69.7" Height, 925.9lbs
Unlock Full Specs
to access all available technical data

Similar Products

M3 Male Thread to Female Thread, Sintered Filter - C3F - Beswick Engineering Co., Inc.
Specs
Filter Type General Purpose
Connection MetricThread
Filter Size 20 microns (20 micrometers)
View Details
Parker Finite - F Series Filter Vessel - FT4-1201-3PU - Rogers Machinery Company, Inc.
Specs
Connection 4"
Filter Size 3 microns (3 micrometers)
Maximum Volume 3320.0 SCFM (5643 m³/hr)
View Details
 - 2784564 - RS Components, Ltd.
RS Components, Ltd.
Specs
Filter Type General Purpose
Connection British Standard Pipe Thread; G 1/4
Filter Size 25 microns (25 micrometers)
View Details
Compressed air filter - MS6N-LF-1/2-CUM - Festo Corporation
Specs
Filter Type General Purpose
Connection 1/2" NPT; NPT1/2-14
Filter Size 6 microns (6 micrometers)
View Details