Chicago Pneumatic and Pneumatech Compressed Air Flanged Coalescing Filter 1 Micron PF 4FG HE

Description
Pneumatech filter elements are incorporated into solid housings, which are designed for easy maintenance and fast filter element replacement. What makes the Flanged range unique? Optimal internal design ensures high performance while keeping the pressure drop of the filter low. Special coating ensures a housing lifetime of at least 20 years. High performance electronic water drain available. Special rotating system for the bottom cover facilitates replacement of filter cartridges.
Description
Pneumatech filter elements are incorporated into solid housings, which are designed for easy maintenance and fast filter element replacement. What makes the Flanged range unique? Optimal internal design ensures high performance while keeping the pressure drop of the filter low. Special coating ensures a housing lifetime of at least 20 years. High performance electronic water drain available. Special rotating system for the bottom cover facilitates replacement of filter cartridges.

Suppliers

Company
Product
Description
Supplier Links
Compressed Air Flanged Coalescing Filter 1 Micron - PF 4FG HE - Chicago Pneumatic and Pneumatech
Rock Hill, SC, United States
Compressed Air Flanged Coalescing Filter 1 Micron
PF 4FG HE
Compressed Air Flanged Coalescing Filter 1 Micron PF 4FG HE
Pneumatech filter elements are incorporated into solid housings, which are designed for easy maintenance and fast filter element replacement. What makes the Flanged range unique? Optimal internal design ensures high performance while keeping the pressure drop of the filter low. Special coating ensures a housing lifetime of at least 20 years. High performance electronic water drain available. Special rotating system for the bottom cover facilitates replacement of filter cartridges.

Pneumatech filter elements are incorporated into solid housings, which are designed for easy maintenance and fast filter element replacement.

What makes the Flanged range unique?

  • Optimal internal design ensures high performance while keeping the pressure drop of the filter low.
  • Special coating ensures a housing lifetime of at least 20 years.
  • High performance electronic water drain available.
  • Special rotating system for the bottom cover facilitates replacement of filter cartridges.
Supplier's Site

Technical Specifications

  Chicago Pneumatic and Pneumatech
Product Category Compressed Air Filters
Product Number PF 4FG HE
Product Name Compressed Air Flanged Coalescing Filter 1 Micron
Filter Type Coalescing
Connection ANSI 6"
Features Gauge
Dimensions & Weight 24.4" Diameter x 59.3" Height, 463lbs
Unlock Full Specs
to access all available technical data

Similar Products

 - 5362088 - RS Components, Ltd.
RS Components, Ltd.
Specs
Filter Type General Purpose
Connection British Standard Pipe Thread; G 1/2
Filter Size 0.0100 microns (0.0100 micrometers)
View Details
Oil Removal Filters -  - EXAIR
Specs
Filter Type General Purpose
Connection 1/4" NPT; 3/8" NPT; 3/4" NPT; 1 1/2" NPT
View Details
Activated Carbon Tower - KAT Series - Kaeser Compressors, Inc.
Kaeser Compressors, Inc.
Specs
Filter Type Adsorbent
Maximum Volume 60.0 to 5500.0 SCFM (102 to 9348 m³/hr)
View Details
Parker Finite - HN Series Filter Vessel - HN8L-3PUG - Rogers Machinery Company, Inc.
Specs
Connection 2" NPT; 2"
Filter Size 3 microns (3 micrometers)
Maximum Volume 1035.0 SCFM (1759 m³/hr)
View Details