Chicago Pneumatic and Pneumatech Compressed Air Flanged Coalescing Filter 0.01 Micron PF 3FC HE

Description
Pneumatech filter elements are incorporated into solid housings, which are designed for easy maintenance and fast filter element replacement. What makes the Flanged range unique? Optimal internal design ensures high performance while keeping the pressure drop of the filter low. Special coating ensures a housing lifetime of at least 20 years. High performance electronic water drain available. Special rotating system for the bottom cover facilitates replacement of filter cartridges.
Description
Pneumatech filter elements are incorporated into solid housings, which are designed for easy maintenance and fast filter element replacement. What makes the Flanged range unique? Optimal internal design ensures high performance while keeping the pressure drop of the filter low. Special coating ensures a housing lifetime of at least 20 years. High performance electronic water drain available. Special rotating system for the bottom cover facilitates replacement of filter cartridges.

Suppliers

Company
Product
Description
Supplier Links
Compressed Air Flanged Coalescing Filter 0.01 Micron - PF 3FC HE - Chicago Pneumatic and Pneumatech
Rock Hill, SC, United States
Compressed Air Flanged Coalescing Filter 0.01 Micron
PF 3FC HE
Compressed Air Flanged Coalescing Filter 0.01 Micron PF 3FC HE
Pneumatech filter elements are incorporated into solid housings, which are designed for easy maintenance and fast filter element replacement. What makes the Flanged range unique? Optimal internal design ensures high performance while keeping the pressure drop of the filter low. Special coating ensures a housing lifetime of at least 20 years. High performance electronic water drain available. Special rotating system for the bottom cover facilitates replacement of filter cartridges.

Pneumatech filter elements are incorporated into solid housings, which are designed for easy maintenance and fast filter element replacement.

What makes the Flanged range unique?

  • Optimal internal design ensures high performance while keeping the pressure drop of the filter low.
  • Special coating ensures a housing lifetime of at least 20 years.
  • High performance electronic water drain available.
  • Special rotating system for the bottom cover facilitates replacement of filter cartridges.
Supplier's Site

Technical Specifications

  Chicago Pneumatic and Pneumatech
Product Category Compressed Air Filters
Product Number PF 3FC HE
Product Name Compressed Air Flanged Coalescing Filter 0.01 Micron
Filter Type Coalescing
Connection ANSI 4"
Features Gauge
Dimensions & Weight 20.1" Diameter x 54.5" Height, 415.3lbs
Unlock Full Specs
to access all available technical data

Similar Products

Manual Drain Filter Separators -  - EXAIR
Specs
Filter Type General Purpose
Connection 1/4" NPT
Maximum Volume 27.0 SCFM (45.89 m³/hr)
View Details
Activated Carbon Tower - KAT Series - Kaeser Compressors, Inc.
Kaeser Compressors, Inc.
Specs
Filter Type Adsorbent
Maximum Volume 60.0 to 5500.0 SCFM (102 to 9348 m³/hr)
View Details
10-32 Thread to Barb, Mesh Screen Filter - FMHS - Beswick Engineering Co., Inc.
Specs
Filter Type General Purpose
Connection #10-32
Filter Size 10 to 43 microns (10 to 43 micrometers)
View Details
Active carbon filter - LFX-3/4-D-MIDI - Festo Corporation
Specs
Filter Type General Purpose; Adsorbent
Connection 3/4" NPT; Sub-base G3/4
Maximum Volume 31.8 SCFM (54.02 m³/hr)
View Details