Chicago Pneumatic and Pneumatech High Pressure Filter Stainless Steel 725-5075 psi HP PF 1 V 5000 psi SS

Description
The new Pneumatech high pressure filters is the latest innovation from Pneumatech. The high pressure filter has been develop in close cooperation with our customers. The high pressure filters are used in many customer applications such as: Laser cutting, PET bottling, Pressure testing of components, High pressure die casting, Foundry cooling, Seismic exploration, Autoclave and Diving applications. The high pressure filters are available in 3 pressure ranges: The 50 bar(g) range is available in both Aluminum and Stainless Steel housings. As the performance of both filters is the same, the choice between the 2 can be made, based on the customer’s preference. The 100 bar(g) and 350(g) filters are both available in Stainless Steel housings. Our aluminum and stainless steel housings are designed to withstand operational pressures of 50, 100 and 350 bar. We have verified this in the design phase, but we also perform a hydrostatic pressure test for every filter that leaves production. The hydrostatic test certificate that is supplied with every filter proves that the filter is performing according to the right specifications. Features & Benefits Significant energy savings and limited system operating costs: Optimal design and filter media allow low pressure losses. Low pressure drop: New, enhanced filter element foam to ensure high filter efficiency, low pressure drop and guaranteed lifetime performance. Easy to service: Cartridge color based on type of filtration grade, makes it easy to service
Description
The new Pneumatech high pressure filters is the latest innovation from Pneumatech. The high pressure filter has been develop in close cooperation with our customers. The high pressure filters are used in many customer applications such as: Laser cutting, PET bottling, Pressure testing of components, High pressure die casting, Foundry cooling, Seismic exploration, Autoclave and Diving applications. The high pressure filters are available in 3 pressure ranges: The 50 bar(g) range is available in both Aluminum and Stainless Steel housings. As the performance of both filters is the same, the choice between the 2 can be made, based on the customer’s preference. The 100 bar(g) and 350(g) filters are both available in Stainless Steel housings. Our aluminum and stainless steel housings are designed to withstand operational pressures of 50, 100 and 350 bar. We have verified this in the design phase, but we also perform a hydrostatic pressure test for every filter that leaves production. The hydrostatic test certificate that is supplied with every filter proves that the filter is performing according to the right specifications. Features & Benefits Significant energy savings and limited system operating costs: Optimal design and filter media allow low pressure losses. Low pressure drop: New, enhanced filter element foam to ensure high filter efficiency, low pressure drop and guaranteed lifetime performance. Easy to service: Cartridge color based on type of filtration grade, makes it easy to service

Suppliers

Company
Product
Description
Supplier Links
High Pressure Filter Stainless Steel 725-5075 psi - HP PF 1 V 5000 psi SS - Chicago Pneumatic and Pneumatech
Rock Hill, SC, United States
High Pressure Filter Stainless Steel 725-5075 psi
HP PF 1 V 5000 psi SS
High Pressure Filter Stainless Steel 725-5075 psi HP PF 1 V 5000 psi SS
The new Pneumatech high pressure filters is the latest innovation from Pneumatech. The high pressure filter has been develop in close cooperation with our customers. The high pressure filters are used in many customer applications such as: Laser cutting, PET bottling, Pressure testing of components, High pressure die casting, Foundry cooling, Seismic exploration, Autoclave and Diving applications. The high pressure filters are available in 3 pressure ranges: The 50 bar(g) range is available in both Aluminum and Stainless Steel housings. As the performance of both filters is the same, the choice between the 2 can be made, based on the customer’s preference. The 100 bar(g) and 350(g) filters are both available in Stainless Steel housings. Our aluminum and stainless steel housings are designed to withstand operational pressures of 50, 100 and 350 bar. We have verified this in the design phase, but we also perform a hydrostatic pressure test for every filter that leaves production. The hydrostatic test certificate that is supplied with every filter proves that the filter is performing according to the right specifications. Features & Benefits Significant energy savings and limited system operating costs: Optimal design and filter media allow low pressure losses. Low pressure drop: New, enhanced filter element foam to ensure high filter efficiency, low pressure drop and guaranteed lifetime performance. Easy to service: Cartridge color based on type of filtration grade, makes it easy to service

The new Pneumatech high pressure filters is the latest innovation from Pneumatech. The high pressure filter has been develop in close cooperation with our customers. The high pressure filters are used in many customer applications such as: Laser cutting, PET bottling, Pressure testing of components, High pressure die casting, Foundry cooling, Seismic exploration, Autoclave and Diving applications.

The high pressure filters are available in 3 pressure ranges: The 50 bar(g) range is available in both Aluminum and Stainless Steel housings. As the performance of both filters is the same, the choice between the 2 can be made, based on the customer’s preference. The 100 bar(g) and 350(g) filters are both available in Stainless Steel housings. Our aluminum and stainless steel housings are designed to withstand operational pressures of 50, 100 and 350 bar. We have verified this in the design phase, but we also perform a hydrostatic pressure test for every filter that leaves production.
The hydrostatic test certificate that is supplied with every filter proves that the filter is performing according to the right specifications.

Features & Benefits

  • Significant energy savings and limited system operating costs: Optimal design and filter media allow low pressure losses.
  • Low pressure drop: New, enhanced filter element foam to ensure high filter efficiency, low pressure drop and guaranteed lifetime performance.
  • Easy to service: Cartridge color based on type of filtration grade, makes it easy to service
Supplier's Site

Technical Specifications

  Chicago Pneumatic and Pneumatech
Product Category Compressed Air Filters
Product Number HP PF 1 V 5000 psi SS
Product Name High Pressure Filter Stainless Steel 725-5075 psi
Filter Type General Purpose
Unlock Full Specs
to access all available technical data

Similar Products

 - 2784564 - RS Components, Ltd.
RS Components, Ltd.
Specs
Filter Type General Purpose
Connection British Standard Pipe Thread; G 1/4
Filter Size 25 microns (25 micrometers)
View Details
Manual Drain Filter Separators -  - EXAIR
Specs
Filter Type General Purpose
Connection 1/4" NPT
Maximum Volume 27.0 SCFM (45.89 m³/hr)
View Details
Oil Mist Eliminator - OME Series - Kaeser Compressors, Inc.
Kaeser Compressors, Inc.
Specs
Filter Type Coalescing
Features Gauge
Maximum Volume 125.0 to 8000.0 SCFM (212 to 13598 m³/hr)
View Details
Parker Finite - HN Series Filter Vessel - HN3S-3PUG - Rogers Machinery Company, Inc.
Specs
Connection 3/4" NPT; 3/4"
Filter Size 3 microns (3 micrometers)
Maximum Volume 133.0 SCFM (226 m³/hr)
View Details