Milwaukee Electric Tool Corporation Manual Hoist 9678-20

Description
CHAIN TYPE 13 FT HAND CHAIN LENGTH 3 TON LOAD RATING 3 LOAD RATING IN TON CHAIN HOISTING ELEMENT 15 FT STANDARD LIFT 15 STANDARD LIFT IN FT MILWAUKEE. BRAND WESTON TYPE LOAD BRAKE MOUNTING TYPE HOOK HEADROOM 21-29/32 INCH OVERALL SIZE 8-5/16 INCH WIDTH X 6-5/8 INCH DEPTH HOOK OPENING 1-5/16 INCH SWIVEL HOOK WITH LATCHES WHEEL COVER WITH GUIDE SLOTS LOAD RATING IN TON - UOM TON STANDARD LIFT IN FT - UOM FT 9678 MODEL
Datasheet
Description
CHAIN TYPE 13 FT HAND CHAIN LENGTH 3 TON LOAD RATING 3 LOAD RATING IN TON CHAIN HOISTING ELEMENT 15 FT STANDARD LIFT 15 STANDARD LIFT IN FT MILWAUKEE. BRAND WESTON TYPE LOAD BRAKE MOUNTING TYPE HOOK HEADROOM 21-29/32 INCH OVERALL SIZE 8-5/16 INCH WIDTH X 6-5/8 INCH DEPTH HOOK OPENING 1-5/16 INCH SWIVEL HOOK WITH LATCHES WHEEL COVER WITH GUIDE SLOTS LOAD RATING IN TON - UOM TON STANDARD LIFT IN FT - UOM FT 9678 MODEL
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Manual Hoist - 9678-20 - Milwaukee Electric Tool Corporation
Brookfield, WI, USA
Manual Hoist
9678-20
Manual Hoist 9678-20
CHAIN TYPE 13 FT HAND CHAIN LENGTH 3 TON LOAD RATING 3 LOAD RATING IN TON CHAIN HOISTING ELEMENT 15 FT STANDARD LIFT 15 STANDARD LIFT IN FT MILWAUKEE. BRAND WESTON TYPE LOAD BRAKE MOUNTING TYPE HOOK HEADROOM 21-29/32 INCH OVERALL SIZE 8-5/16 INCH WIDTH X 6-5/8 INCH DEPTH HOOK OPENING 1-5/16 INCH SWIVEL HOOK WITH LATCHES WHEEL COVER WITH GUIDE SLOTS LOAD RATING IN TON - UOM TON STANDARD LIFT IN FT - UOM FT 9678 MODEL
  • CHAIN TYPE
  • 13 FT HAND CHAIN LENGTH
  • 3 TON LOAD RATING
  • 3 LOAD RATING IN TON
  • CHAIN HOISTING ELEMENT
  • 15 FT STANDARD LIFT
  • 15 STANDARD LIFT IN FT
  • MILWAUKEE. BRAND
  • WESTON TYPE LOAD BRAKE
  • MOUNTING TYPE HOOK
  • HEADROOM 21-29/32 INCH
  • OVERALL SIZE 8-5/16 INCH WIDTH X 6-5/8 INCH DEPTH
  • HOOK OPENING 1-5/16 INCH
  • SWIVEL HOOK WITH LATCHES
  • WHEEL COVER WITH GUIDE SLOTS
  • LOAD RATING IN TON - UOM TON
  • STANDARD LIFT IN FT - UOM FT
  • 9678 MODEL
Supplier's Site Datasheet

Technical Specifications

  Milwaukee Electric Tool Corporation
Product Category Hoists
Product Number 9678-20
Product Name Manual Hoist
Features Brake
Unlock Full Specs
to access all available technical data

Similar Products

Electric Hoist - Shaw-Box 800 Series Electric Wire Rope Hoist and Trolley - Columbus McKinnon Corporation
Specs
Type Electric
Line Type Cable
View Details
Hoists - 2542615 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lift 3.3 ft (10 dm)
View Details
Monorail Air Hoist - EH 75 - J.D. Neuhaus
Specs
Mounting Trolley
Load Hook Single
Unit Weight 8814.7 lbs (3997.6 kg)
View Details
Chain Block POWERTEX PCB-S2 with Corolim® Chain WLL ton 2 - 500100200300230 - Certex UK
Specs
Unit Weight 41.7 lbs (18.9 kg)
Load Capacity 4409 lbs (2000 kg)
Line Type Chain
View Details