Certex UK Air Hoist Trolley Combination Red Rooster TCR/TCS WLL ton 0.5 5601TCS500AT2S

Description
RED ROOSTER Air Chain Hoist with build on Pneumatic Trolley for loads from 250 up to 2000 kg. The TCR-series are especially developed for heavy industrial use. Robust cast steel body. The TCS-series are high speed hoists especially developed for material handling, with aluminum housing. Standard features: Precise variable speed control (cord- and pendant control). Optimum control of the load, very precise positioning. 4 button pendant control maneuvering both hoist and trolley Compact design. Endstop system. Load limiter built-in without loss of headroom. 4-wheel trolley. Trolley to suit various flange profiles. Wheel profile to suit parallel or tapered flanges. Anti-tilt & anti-drop plates. Low noise level. Air pressure 0,4 - 0,63 MPa (4 - 6,3 Bar). Optional: Marine Specification/Corros ion resistant Paint systems from C2 - Industrial to C5 - Offshore specification (Red finish as standard. Other RAL colours available on request). Choice of pendants. Radio control pendant for electro pneumatic controls. Control systems. Chain collectors (PVC, galvanised or stainless steel). Various types of hook or clevis available. Air supply systems and valves. Air Service unit. Piped away exhaust air. In house design for "specials". Festoon systems. Main air shut off valve. ATEX: According to EC Directive 94/9/EC (Ex Classification) Recommended: We strongly recommend using an air handling unit, e.g. from SMC (offered separately).
Request a Quote
Description
RED ROOSTER Air Chain Hoist with build on Pneumatic Trolley for loads from 250 up to 2000 kg. The TCR-series are especially developed for heavy industrial use. Robust cast steel body. The TCS-series are high speed hoists especially developed for material handling, with aluminum housing. Standard features: Precise variable speed control (cord- and pendant control). Optimum control of the load, very precise positioning. 4 button pendant control maneuvering both hoist and trolley Compact design. Endstop system. Load limiter built-in without loss of headroom. 4-wheel trolley. Trolley to suit various flange profiles. Wheel profile to suit parallel or tapered flanges. Anti-tilt & anti-drop plates. Low noise level. Air pressure 0,4 - 0,63 MPa (4 - 6,3 Bar). Optional: Marine Specification/Corros ion resistant Paint systems from C2 - Industrial to C5 - Offshore specification (Red finish as standard. Other RAL colours available on request). Choice of pendants. Radio control pendant for electro pneumatic controls. Control systems. Chain collectors (PVC, galvanised or stainless steel). Various types of hook or clevis available. Air supply systems and valves. Air Service unit. Piped away exhaust air. In house design for "specials". Festoon systems. Main air shut off valve. ATEX: According to EC Directive 94/9/EC (Ex Classification) Recommended: We strongly recommend using an air handling unit, e.g. from SMC (offered separately).
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Air Hoist Trolley Combination Red Rooster TCR/TCS WLL ton 0.5 - 5601TCS500AT2S - Certex UK
Harworth, United Kingdom
Air Hoist Trolley Combination Red Rooster TCR/TCS WLL ton 0.5
5601TCS500AT2S
Air Hoist Trolley Combination Red Rooster TCR/TCS WLL ton 0.5 5601TCS500AT2S
RED ROOSTER Air Chain Hoist with build on Pneumatic Trolley for loads from 250 up to 2000 kg. The TCR-series are especially developed for heavy industrial use. Robust cast steel body. The TCS-series are high speed hoists especially developed for material handling, with aluminum housing. Standard features: Precise variable speed control (cord- and pendant control). Optimum control of the load, very precise positioning. 4 button pendant control maneuvering both hoist and trolley Compact design. Endstop system. Load limiter built-in without loss of headroom. 4-wheel trolley. Trolley to suit various flange profiles. Wheel profile to suit parallel or tapered flanges. Anti-tilt & anti-drop plates. Low noise level. Air pressure 0,4 - 0,63 MPa (4 - 6,3 Bar). Optional: Marine Specification/Corros ion resistant Paint systems from C2 - Industrial to C5 - Offshore specification (Red finish as standard. Other RAL colours available on request). Choice of pendants. Radio control pendant for electro pneumatic controls. Control systems. Chain collectors (PVC, galvanised or stainless steel). Various types of hook or clevis available. Air supply systems and valves. Air Service unit. Piped away exhaust air. In house design for "specials". Festoon systems. Main air shut off valve. ATEX: According to EC Directive 94/9/EC (Ex Classification) Recommended: We strongly recommend using an air handling unit, e.g. from SMC (offered separately).

RED ROOSTER Air Chain Hoist with build on Pneumatic Trolley for loads from 250 up to 2000 kg. The TCR-series are especially developed for heavy industrial use. Robust cast steel body. The TCS-series are high speed hoists especially developed for material handling, with aluminum housing.
Standard features:

  • Precise variable speed control (cord- and pendant control).
  • Optimum control of the load, very precise positioning.
  • 4 button pendant control maneuvering both hoist and trolley
  • Compact design.
  • Endstop system.
  • Load limiter built-in without loss of headroom.
  • 4-wheel trolley.
  • Trolley to suit various flange profiles.
  • Wheel profile to suit parallel or tapered flanges.
  • Anti-tilt & anti-drop plates.
  • Low noise level.
  • Air pressure 0,4 - 0,63 MPa (4 - 6,3 Bar).

Optional:

  • Marine Specification/Corrosion resistant
  • Paint systems from C2 - Industrial to C5 - Offshore specification (Red finish as standard. Other RAL colours available on request).
  • Choice of pendants.
  • Radio control pendant for electro pneumatic controls.
  • Control systems.
  • Chain collectors (PVC, galvanised or stainless steel).
  • Various types of hook or clevis available.
  • Air supply systems and valves.
  • Air Service unit.
  • Piped away exhaust air.
  • In house design for "specials".
  • Festoon systems.
  • Main air shut off valve.

ATEX:

  • According to EC Directive 94/9/EC (Ex Classification)

Recommended:

We strongly recommend using an air handling unit, e.g. from SMC (offered separately).

Supplier's Site

Technical Specifications

  Certex UK
Product Category Hoists
Product Number 5601TCS500AT2S
Product Name Air Hoist Trolley Combination Red Rooster TCR/TCS WLL ton 0.5
Unit Weight 90.4 lbs (41.0 kg)
Unlock Full Specs
to access all available technical data

Similar Products

Chain Block POWERTEX PCB-S2OLP with electrogalvanized chain WLL ton 1 - 500100100500681 - Certex UK
Specs
Unit Weight 33.5 lbs (15.2 kg)
Load Capacity 2205 lbs (1000 kg)
Line Type Chain
View Details
Air Chain Hoists Red Rooster TCR series WLL ton 1 - 5601TCR1000PE - Certex UK
Specs
Unit Weight 75.0 lbs (34.0 kg)
Load Capacity 2205 lbs (1000 kg)
Line Type Chain
View Details
Heavy Duty Air Chain Hoists Red Rooster TMH (10.000, 15.000 & 20.000 kg) TMH-15C3 - 5601TMH15C3 - Certex UK
Specs
Unit Weight 696.8 lbs (316.0 kg)
Load Capacity 33069 lbs (14997 kg)
Line Type Chain
View Details
Lever Hoist KITO LX Series WLL ton 0.5 - 500500050150040 - Certex UK
Specs
Unit Weight 6.0 lbs (2.7 kg)
Load Capacity 1102 lbs (500 kg)
View Details