Milwaukee Electric Tool Corporation Hole Saw 49-59-2069

Description
HSS BLADE MATERIAL 11/16 INCH DIAMETER 11/16 DIAMETER - FRACTIONAL DOUBLE BEVELED TEETH TYPE 2 INCH CUTTING DEPTH 3/4 INCH ARBOR SHANK SIZE MILWAUKEE[R] BRAND USE WITH ARBOR 49-57-0025
Datasheet
Description
HSS BLADE MATERIAL 11/16 INCH DIAMETER 11/16 DIAMETER - FRACTIONAL DOUBLE BEVELED TEETH TYPE 2 INCH CUTTING DEPTH 3/4 INCH ARBOR SHANK SIZE MILWAUKEE[R] BRAND USE WITH ARBOR 49-57-0025
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Hole Saw 49-59-2069
HSS BLADE MATERIAL 11/16 INCH DIAMETER 11/16 DIAMETER - FRACTIONAL DOUBLE BEVELED TEETH TYPE 2 INCH CUTTING DEPTH 3/4 INCH ARBOR SHANK SIZE MILWAUKEE[R] BRAND USE WITH ARBOR 49-57-0025
  • HSS BLADE MATERIAL
  • 11/16 INCH DIAMETER
  • 11/16 DIAMETER - FRACTIONAL
  • DOUBLE BEVELED TEETH TYPE
  • 2 INCH CUTTING DEPTH
  • 3/4 INCH ARBOR SHANK SIZE
  • MILWAUKEE[R] BRAND
  • USE WITH ARBOR 49-57-0025
Supplier's Site Datasheet

Technical Specifications

  Milwaukee Electric Tool Corporation
Product Category Drill Bits
Product Number 49-59-2069
Product Name Hole Saw
Product Drill
Unlock Full Specs
to access all available technical data

Similar Products

Hot Tapper, Single Size, 2 1/2
Specs
Drill Type Core Drill
Diameter 2.375 inch (60.3 mm)
Material Carbide
View Details
Drill Bits - 213225 - RS Components, Ltd.
RS Components, Ltd.
Specs
Diameter 0.189 inch (4.8 mm)
OAL 3.39 inch (86 mm)
Material High Speed Steel; Hss
View Details
Auger Drill Bit - 53434 - Klein Tools, Inc.
Klein Tools, Inc.
Specs
Product Drill
Units Fractional
Diameter 0.562 inch (14.3 mm)
View Details
Hole Saw - 35-384 - Ideal Industries, Inc.
Ideal Industries, Inc.
Specs
Product Drill
Drill Type Hole Saw
Diameter 4.375 inch (111.1 mm)
View Details