Milwaukee Electric Tool Corporation Hole Saw 49-59-2000

Description
BLACK OXIDE FINISH STEEL CUT MATERIAL HSS BLADE MATERIAL 2 INCH DIAMETER DOUBLE BEVELED TEETH TYPE 1 INCH CUTTING DEPTH NO SUPPLIED WITH PILOT DRILL 3/4 INCH ARBOR SHANK SIZE WELDON[R] BRAND
Datasheet
Description
BLACK OXIDE FINISH STEEL CUT MATERIAL HSS BLADE MATERIAL 2 INCH DIAMETER DOUBLE BEVELED TEETH TYPE 1 INCH CUTTING DEPTH NO SUPPLIED WITH PILOT DRILL 3/4 INCH ARBOR SHANK SIZE WELDON[R] BRAND
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Hole Saw 49-59-2000
BLACK OXIDE FINISH STEEL CUT MATERIAL HSS BLADE MATERIAL 2 INCH DIAMETER DOUBLE BEVELED TEETH TYPE 1 INCH CUTTING DEPTH NO SUPPLIED WITH PILOT DRILL 3/4 INCH ARBOR SHANK SIZE WELDON[R] BRAND
  • BLACK OXIDE FINISH
  • STEEL CUT MATERIAL
  • HSS BLADE MATERIAL
  • 2 INCH DIAMETER
  • DOUBLE BEVELED TEETH TYPE
  • 1 INCH CUTTING DEPTH
  • NO SUPPLIED WITH PILOT DRILL
  • 3/4 INCH ARBOR SHANK SIZE
  • WELDON[R] BRAND
Supplier's Site Datasheet

Technical Specifications

  Milwaukee Electric Tool Corporation
Product Category Drill Bits
Product Number 49-59-2000
Product Name Hole Saw
Product Drill
Unlock Full Specs
to access all available technical data

Similar Products

Drill Bits - 213821 - RS Components, Ltd.
RS Components, Ltd.
Specs
Diameter 0.157 inch (4.0 mm)
OAL 2.95 inch (75 mm)
Material High Speed Steel; Hss
View Details
Hot Tapper, Single Size, 3/4
Specs
Drill Type Core Drill
Diameter 0.625 inch (15.9 mm)
Material Bi-Metal
View Details
Left-Hand Cobalt Micro-Drill - LHMD-134 - Cutting Edge Technologies, Inc.
Cutting Edge Technologies, Inc.
Specs
Product Drill
Units Metric
Drill Type Twist; Microdrill
View Details
Twist Drills - Spirec -  - BIG Kaiser Precision Tooling Inc.
BIG Kaiser Precision Tooling Inc.
Specs
Product Drill
View Details