Milwaukee Electric Tool Corporation Hole Saw 49-59-0750

Description
BLACK OXIDE FINISH STEEL CUT MATERIAL HSS BLADE MATERIAL 3/4 INCH DIAMETER DOUBLE BEVELED TEETH TYPE 1 INCH CUTTING DEPTH NO SUPPLIED WITH PILOT DRILL 3/4 INCH ARBOR SHANK SIZE WELDON[R] BRAND
Datasheet
Description
BLACK OXIDE FINISH STEEL CUT MATERIAL HSS BLADE MATERIAL 3/4 INCH DIAMETER DOUBLE BEVELED TEETH TYPE 1 INCH CUTTING DEPTH NO SUPPLIED WITH PILOT DRILL 3/4 INCH ARBOR SHANK SIZE WELDON[R] BRAND
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Hole Saw 49-59-0750
BLACK OXIDE FINISH STEEL CUT MATERIAL HSS BLADE MATERIAL 3/4 INCH DIAMETER DOUBLE BEVELED TEETH TYPE 1 INCH CUTTING DEPTH NO SUPPLIED WITH PILOT DRILL 3/4 INCH ARBOR SHANK SIZE WELDON[R] BRAND
  • BLACK OXIDE FINISH
  • STEEL CUT MATERIAL
  • HSS BLADE MATERIAL
  • 3/4 INCH DIAMETER
  • DOUBLE BEVELED TEETH TYPE
  • 1 INCH CUTTING DEPTH
  • NO SUPPLIED WITH PILOT DRILL
  • 3/4 INCH ARBOR SHANK SIZE
  • WELDON[R] BRAND
Supplier's Site Datasheet

Technical Specifications

  Milwaukee Electric Tool Corporation
Product Category Drill Bits
Product Number 49-59-0750
Product Name Hole Saw
Product Drill
Unlock Full Specs
to access all available technical data

Similar Products

Hole Saw, Bi-Metal, 3 7/8
Specs
Drill Type Core Drill
Diameter 3.875 inch (98.4 mm)
Material Bi-Metal
View Details
Drill Bits - 214240 - RS Components, Ltd.
RS Components, Ltd.
Specs
Diameter 0.276 inch (7.0 mm)
OAL 4.29 inch (109 mm)
Material High Speed Steel; Hss
View Details
29 Piece SAE Cobalt High Speed Steel Drill Bit Set - 92129 - Gray Tools Canada Inc.
Specs
Product Drill Set
Units Fractional
Drill Type Jobber
View Details