Milwaukee Electric Tool Corporation Hole Saw 49-57-8213

Description
FERROUS METAL CUT MATERIAL CARBIDE TEETH BLADE MATERIAL 1-1/16 INCH DIAMETER 1.0625 DIAMETER - DECIMAL 1-1/16 DIAMETER - FRACTIONAL 1/2 INCH CUTTING DEPTH USED WITH ARBOR NUMBER 49-57-0035 DIAMETER - DECIMAL - UOM IN 49-57-8213 MODEL
Datasheet
Description
FERROUS METAL CUT MATERIAL CARBIDE TEETH BLADE MATERIAL 1-1/16 INCH DIAMETER 1.0625 DIAMETER - DECIMAL 1-1/16 DIAMETER - FRACTIONAL 1/2 INCH CUTTING DEPTH USED WITH ARBOR NUMBER 49-57-0035 DIAMETER - DECIMAL - UOM IN 49-57-8213 MODEL
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Hole Saw 49-57-8213
FERROUS METAL CUT MATERIAL CARBIDE TEETH BLADE MATERIAL 1-1/16 INCH DIAMETER 1.0625 DIAMETER - DECIMAL 1-1/16 DIAMETER - FRACTIONAL 1/2 INCH CUTTING DEPTH USED WITH ARBOR NUMBER 49-57-0035 DIAMETER - DECIMAL - UOM IN 49-57-8213 MODEL
  • FERROUS METAL CUT MATERIAL
  • CARBIDE TEETH BLADE MATERIAL
  • 1-1/16 INCH DIAMETER
  • 1.0625 DIAMETER - DECIMAL
  • 1-1/16 DIAMETER - FRACTIONAL
  • 1/2 INCH CUTTING DEPTH
  • USED WITH ARBOR NUMBER 49-57-0035
  • DIAMETER - DECIMAL - UOM IN
  • 49-57-8213 MODEL
Supplier's Site Datasheet

Technical Specifications

  Milwaukee Electric Tool Corporation
Product Category Drill Bits
Product Number 49-57-8213
Product Name Hole Saw
Product Drill
Unlock Full Specs
to access all available technical data

Similar Products

Hole Saw, Bi-Metal, 3 3/8
Specs
Drill Type Core Drill
Diameter 3.375 inch (85.7 mm)
Material Bi-Metal
View Details
Hole Saws & Core Drill Bits - 216088 - RS Components, Ltd.
Specs
Drill Type Hole Saw
Diameter 4.764 inch (121.0 mm)
Cutting Length 1.26 inch (32 mm)
View Details
SDS-MAX Bits, SDS-MAX Bits - 4 Cutter - 711511-A - Makita USA, Inc.
Specs
Product Drill
Units Fractional
Diameter 1.000 inch (25.4 mm)
View Details
ADR31 Micro Drill Bit, 3.175mm Shank - ADR31-0146 - Atom Precision of America, Inc.
Specs
Product Drill
Units Metric
Drill Type Microdrill
View Details