Milwaukee Electric Tool Corporation Hole Saw 49-57-5500

Description
CONSTANT PITCH TYPE FERROUS METAL, NON FERROUS METAL CUT MATERIAL HONED HARDENED CARBIDE TIPPED BLADE MATERIAL 5-1/2 INCH DIAMETER 5.5 DIAMETER - DECIMAL 5-1/2 DIAMETER - FRACTIONAL 2 INCH CUTTING DEPTH 3/4 INCH / MT3 / MT2 ARBOR SHANK SIZE ROUND/TAPER ARBOR SHANK TYPE HAWG. BRAND USED WITH MILWAUKEE ELECTROMAGNETIC DRILL PRESS BODY MATERIAL STEEL ARBOR THREAD SIZE M18 X 1.5 DIAMETER - DECIMAL - UOM IN 49-57-5500 MODEL
Datasheet
Description
CONSTANT PITCH TYPE FERROUS METAL, NON FERROUS METAL CUT MATERIAL HONED HARDENED CARBIDE TIPPED BLADE MATERIAL 5-1/2 INCH DIAMETER 5.5 DIAMETER - DECIMAL 5-1/2 DIAMETER - FRACTIONAL 2 INCH CUTTING DEPTH 3/4 INCH / MT3 / MT2 ARBOR SHANK SIZE ROUND/TAPER ARBOR SHANK TYPE HAWG. BRAND USED WITH MILWAUKEE ELECTROMAGNETIC DRILL PRESS BODY MATERIAL STEEL ARBOR THREAD SIZE M18 X 1.5 DIAMETER - DECIMAL - UOM IN 49-57-5500 MODEL
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Hole Saw 49-57-5500
CONSTANT PITCH TYPE FERROUS METAL, NON FERROUS METAL CUT MATERIAL HONED HARDENED CARBIDE TIPPED BLADE MATERIAL 5-1/2 INCH DIAMETER 5.5 DIAMETER - DECIMAL 5-1/2 DIAMETER - FRACTIONAL 2 INCH CUTTING DEPTH 3/4 INCH / MT3 / MT2 ARBOR SHANK SIZE ROUND/TAPER ARBOR SHANK TYPE HAWG. BRAND USED WITH MILWAUKEE ELECTROMAGNETIC DRILL PRESS BODY MATERIAL STEEL ARBOR THREAD SIZE M18 X 1.5 DIAMETER - DECIMAL - UOM IN 49-57-5500 MODEL
  • CONSTANT PITCH TYPE
  • FERROUS METAL, NON FERROUS METAL CUT MATERIAL
  • HONED HARDENED CARBIDE TIPPED BLADE MATERIAL
  • 5-1/2 INCH DIAMETER
  • 5.5 DIAMETER - DECIMAL
  • 5-1/2 DIAMETER - FRACTIONAL
  • 2 INCH CUTTING DEPTH
  • 3/4 INCH / MT3 / MT2 ARBOR SHANK SIZE
  • ROUND/TAPER ARBOR SHANK TYPE
  • HAWG. BRAND
  • USED WITH MILWAUKEE ELECTROMAGNETIC DRILL PRESS
  • BODY MATERIAL STEEL
  • ARBOR THREAD SIZE M18 X 1.5
  • DIAMETER - DECIMAL - UOM IN
  • 49-57-5500 MODEL
Supplier's Site Datasheet

Technical Specifications

  Milwaukee Electric Tool Corporation
Product Category Drill Bits
Product Number 49-57-5500
Product Name Hole Saw
Product Drill
Unlock Full Specs
to access all available technical data

Similar Products

Hole Saw, Carbide Tipped, 1 3/8
Specs
Drill Type Core Drill
Diameter 1.375 inch (34.9 mm)
Material Carbide
View Details
Hole Saws & Core Drill Bits - 216145 - RS Components, Ltd.
Specs
Drill Type Hole Saw
Diameter 1.693 inch (43.0 mm)
Cutting Length 1.26 inch (32 mm)
View Details
Drill Bit Sets - 2676073 - RS Components, Ltd.
DEWALT Industrial Tool Co.
Specs
Product Drill Set
Units Metric
Drill Type Masonry
View Details
Drill Bit - 53115 - Klein Tools, Inc.
Klein Tools, Inc.
Specs
Product Drill
Units Fractional
Diameter 0.297 inch (7.5 mm)
View Details