Milwaukee Electric Tool Corporation Hole Saw 49-57-3870

Description
CONSTANT PITCH TYPE FERROUS METAL, NON FERROUS METAL CUT MATERIAL HONED HARDENED CARBIDE TIPPED BLADE MATERIAL 3-7/8 INCH DIAMETER 3.875 DIAMETER - DECIMAL 3-7/8 DIAMETER - FRACTIONAL 2 INCH CUTTING DEPTH 3/4 INCH / MT3 / MT2 ARBOR SHANK SIZE ROUND/TAPER ARBOR SHANK TYPE HAWG. BRAND USED WITH MILWAUKEE ELECTROMAGNETIC DRILL PRESS BODY MATERIAL STEEL ARBOR THREAD SIZE M18 X 1.5 DIAMETER - DECIMAL - UOM IN 49-57-3870 MODEL
Datasheet
Description
CONSTANT PITCH TYPE FERROUS METAL, NON FERROUS METAL CUT MATERIAL HONED HARDENED CARBIDE TIPPED BLADE MATERIAL 3-7/8 INCH DIAMETER 3.875 DIAMETER - DECIMAL 3-7/8 DIAMETER - FRACTIONAL 2 INCH CUTTING DEPTH 3/4 INCH / MT3 / MT2 ARBOR SHANK SIZE ROUND/TAPER ARBOR SHANK TYPE HAWG. BRAND USED WITH MILWAUKEE ELECTROMAGNETIC DRILL PRESS BODY MATERIAL STEEL ARBOR THREAD SIZE M18 X 1.5 DIAMETER - DECIMAL - UOM IN 49-57-3870 MODEL
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Hole Saw 49-57-3870
CONSTANT PITCH TYPE FERROUS METAL, NON FERROUS METAL CUT MATERIAL HONED HARDENED CARBIDE TIPPED BLADE MATERIAL 3-7/8 INCH DIAMETER 3.875 DIAMETER - DECIMAL 3-7/8 DIAMETER - FRACTIONAL 2 INCH CUTTING DEPTH 3/4 INCH / MT3 / MT2 ARBOR SHANK SIZE ROUND/TAPER ARBOR SHANK TYPE HAWG. BRAND USED WITH MILWAUKEE ELECTROMAGNETIC DRILL PRESS BODY MATERIAL STEEL ARBOR THREAD SIZE M18 X 1.5 DIAMETER - DECIMAL - UOM IN 49-57-3870 MODEL
  • CONSTANT PITCH TYPE
  • FERROUS METAL, NON FERROUS METAL CUT MATERIAL
  • HONED HARDENED CARBIDE TIPPED BLADE MATERIAL
  • 3-7/8 INCH DIAMETER
  • 3.875 DIAMETER - DECIMAL
  • 3-7/8 DIAMETER - FRACTIONAL
  • 2 INCH CUTTING DEPTH
  • 3/4 INCH / MT3 / MT2 ARBOR SHANK SIZE
  • ROUND/TAPER ARBOR SHANK TYPE
  • HAWG. BRAND
  • USED WITH MILWAUKEE ELECTROMAGNETIC DRILL PRESS
  • BODY MATERIAL STEEL
  • ARBOR THREAD SIZE M18 X 1.5
  • DIAMETER - DECIMAL - UOM IN
  • 49-57-3870 MODEL
Supplier's Site Datasheet

Technical Specifications

  Milwaukee Electric Tool Corporation
Product Category Drill Bits
Product Number 49-57-3870
Product Name Hole Saw
Product Drill
Unlock Full Specs
to access all available technical data

Similar Products

Hot Tapper, Single Size, 2
Specs
Drill Type Core Drill
Diameter 1.875 inch (47.6 mm)
Material Bi-Metal
View Details
Hole Saws & Core Drill Bits - 6734737 - RS Components, Ltd.
Specs
Drill Type Hole Saw
Diameter 1.575 inch (40.0 mm)
Shank 0.394 inch (10.0 mm)
View Details
Spine Bits, Spline Shank Bits - 2-Cutter & 4-Cutter - 711434-A - Makita USA, Inc.
Specs
Product Drill
Units Fractional
Diameter 0.625 inch (15.9 mm)
View Details
ADPN309 90°point angle, 3mm shank Drill Bit - ADPN309-0100 - Atom Precision of America, Inc.
Specs
Product Drill
Units Metric
Cutting Application Non-Ferrous Materials
View Details