Milwaukee Electric Tool Corporation Hole Saw 49-57-1312

Description
CONSTANT PITCH TYPE FERROUS METAL, NON FERROUS METAL CUT MATERIAL HONED HARDENED CARBIDE TIPPED BLADE MATERIAL 1-5/16 INCH DIAMETER 1.3125 DIAMETER - DECIMAL 1-5/16 DIAMETER - FRACTIONAL 2 INCH CUTTING DEPTH 3/4 INCH / MT3 / MT2 ARBOR SHANK SIZE ROUND/TAPER ARBOR SHANK TYPE HAWG. BRAND USED WITH MILWAUKEE ELECTROMAGNETIC DRILL PRESS BODY MATERIAL STEEL ARBOR THREAD SIZE M18 X 1.5 DIAMETER - DECIMAL - UOM IN 49-57-1312 MODEL
Datasheet
Description
CONSTANT PITCH TYPE FERROUS METAL, NON FERROUS METAL CUT MATERIAL HONED HARDENED CARBIDE TIPPED BLADE MATERIAL 1-5/16 INCH DIAMETER 1.3125 DIAMETER - DECIMAL 1-5/16 DIAMETER - FRACTIONAL 2 INCH CUTTING DEPTH 3/4 INCH / MT3 / MT2 ARBOR SHANK SIZE ROUND/TAPER ARBOR SHANK TYPE HAWG. BRAND USED WITH MILWAUKEE ELECTROMAGNETIC DRILL PRESS BODY MATERIAL STEEL ARBOR THREAD SIZE M18 X 1.5 DIAMETER - DECIMAL - UOM IN 49-57-1312 MODEL
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Hole Saw 49-57-1312
CONSTANT PITCH TYPE FERROUS METAL, NON FERROUS METAL CUT MATERIAL HONED HARDENED CARBIDE TIPPED BLADE MATERIAL 1-5/16 INCH DIAMETER 1.3125 DIAMETER - DECIMAL 1-5/16 DIAMETER - FRACTIONAL 2 INCH CUTTING DEPTH 3/4 INCH / MT3 / MT2 ARBOR SHANK SIZE ROUND/TAPER ARBOR SHANK TYPE HAWG. BRAND USED WITH MILWAUKEE ELECTROMAGNETIC DRILL PRESS BODY MATERIAL STEEL ARBOR THREAD SIZE M18 X 1.5 DIAMETER - DECIMAL - UOM IN 49-57-1312 MODEL
  • CONSTANT PITCH TYPE
  • FERROUS METAL, NON FERROUS METAL CUT MATERIAL
  • HONED HARDENED CARBIDE TIPPED BLADE MATERIAL
  • 1-5/16 INCH DIAMETER
  • 1.3125 DIAMETER - DECIMAL
  • 1-5/16 DIAMETER - FRACTIONAL
  • 2 INCH CUTTING DEPTH
  • 3/4 INCH / MT3 / MT2 ARBOR SHANK SIZE
  • ROUND/TAPER ARBOR SHANK TYPE
  • HAWG. BRAND
  • USED WITH MILWAUKEE ELECTROMAGNETIC DRILL PRESS
  • BODY MATERIAL STEEL
  • ARBOR THREAD SIZE M18 X 1.5
  • DIAMETER - DECIMAL - UOM IN
  • 49-57-1312 MODEL
Supplier's Site Datasheet

Technical Specifications

  Milwaukee Electric Tool Corporation
Product Category Drill Bits
Product Number 49-57-1312
Product Name Hole Saw
Product Drill
Unlock Full Specs
to access all available technical data

Similar Products

Hole Saw, Carbide Tipped, 2 3/8
Specs
Drill Type Core Drill
Diameter 2.375 inch (60.3 mm)
Material Carbide
View Details
Hole Saws & Core Drill Bits - 216022 - RS Components, Ltd.
Specs
Units Metric
Designation 76mm, 19mm
Diameter 2.992 inch (76.0 mm)
View Details
SDS-PLUS Bits, Thruster® SDS-PLUS Bits - 711234-A - Makita USA, Inc.
Specs
Product Drill
Units Fractional
Diameter 0.219 inch (5.6 mm)
View Details
ADPN31 120°point angle, 3.175mm shank Drill Bit - ADPN31-0017 - Atom Precision of America, Inc.
Specs
Product Drill
Units Metric
Cutting Application Non-Ferrous Materials
View Details