Milwaukee Electric Tool Corporation Hole Saw 49-56-9810

Description
CONSTANT PITCH TYPE 2.5 INCH PILOT DRILL LENGTH BI-METAL BLADE MATERIAL 7/8 INCH DIAMETER YES SUPPLIED WITH PILOT DRILL 1/4 INCH ARBOR SHANK SIZE HEX ARBOR SHANK TYPE 8 NUMBER OF TEETH PER INCH SHOCKWAVE[TM] BRAND USED ON IMPACT DRIVER
Description
CONSTANT PITCH TYPE 2.5 INCH PILOT DRILL LENGTH BI-METAL BLADE MATERIAL 7/8 INCH DIAMETER YES SUPPLIED WITH PILOT DRILL 1/4 INCH ARBOR SHANK SIZE HEX ARBOR SHANK TYPE 8 NUMBER OF TEETH PER INCH SHOCKWAVE[TM] BRAND USED ON IMPACT DRIVER

Suppliers

Company
Product
Description
Supplier Links
Hole Saw 49-56-9810
CONSTANT PITCH TYPE 2.5 INCH PILOT DRILL LENGTH BI-METAL BLADE MATERIAL 7/8 INCH DIAMETER YES SUPPLIED WITH PILOT DRILL 1/4 INCH ARBOR SHANK SIZE HEX ARBOR SHANK TYPE 8 NUMBER OF TEETH PER INCH SHOCKWAVE[TM] BRAND USED ON IMPACT DRIVER
  • CONSTANT PITCH TYPE
  • 2.5 INCH PILOT DRILL LENGTH
  • BI-METAL BLADE MATERIAL
  • 7/8 INCH DIAMETER
  • YES SUPPLIED WITH PILOT DRILL
  • 1/4 INCH ARBOR SHANK SIZE
  • HEX ARBOR SHANK TYPE
  • 8 NUMBER OF TEETH PER INCH
  • SHOCKWAVE[TM] BRAND
  • USED ON IMPACT DRIVER
Supplier's Site

Technical Specifications

  Milwaukee Electric Tool Corporation
Product Category Drill Bits
Product Number 49-56-9810
Product Name Hole Saw
Product Drill
Unlock Full Specs
to access all available technical data

Similar Products

Hole Saw, Carbide Tipped, 5 7/8
Specs
Drill Type Core Drill
Diameter 5.875 inch (149.2 mm)
Material Carbide
View Details
Hole Saws & Core Drill Bits - 216139 - RS Components, Ltd.
Specs
Drill Type Hole Saw
Diameter 1.614 inch (41.0 mm)
Cutting Length 1.26 inch (32 mm)
View Details
Hole Saws, Bi-Metal - For Wood/ Metal - 714042-A - Makita USA, Inc.
Specs
Product Drill
Units Fractional
Drill Type Hole Saw; Wood Bit
View Details
ADPF31 120°point angle, 3.175mm shank, for Steels, Drill Bit - ADPF31-0004 - Atom Precision of America, Inc.
Specs
Product Drill
Units Metric
Cutting Application Steel
View Details