Milwaukee Electric Tool Corporation Hole Saw 49-56-5170

Description
FERROUS METAL, NON FERROUS METAL CUT MATERIAL BI-METAL BLADE MATERIAL 2 1/2 INCH DIAMETER ICE HARDENED[T] PROCESS 65 RPM (STAINLESS STEEL), 90 RPM (FERROUS METAL), 135 RPM (MILD STEEL), 205 RPM (ALUMINUM) SPEED RATING 2 1/2 DIAMETER - FRACTIONAL STRAIGHT ARBOR SHANK TYPE HARDENED[T], MILWAUKEE[R] BRAND
Datasheet
Description
FERROUS METAL, NON FERROUS METAL CUT MATERIAL BI-METAL BLADE MATERIAL 2 1/2 INCH DIAMETER ICE HARDENED[T] PROCESS 65 RPM (STAINLESS STEEL), 90 RPM (FERROUS METAL), 135 RPM (MILD STEEL), 205 RPM (ALUMINUM) SPEED RATING 2 1/2 DIAMETER - FRACTIONAL STRAIGHT ARBOR SHANK TYPE HARDENED[T], MILWAUKEE[R] BRAND
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Hole Saw 49-56-5170
FERROUS METAL, NON FERROUS METAL CUT MATERIAL BI-METAL BLADE MATERIAL 2 1/2 INCH DIAMETER ICE HARDENED[T] PROCESS 65 RPM (STAINLESS STEEL), 90 RPM (FERROUS METAL), 135 RPM (MILD STEEL), 205 RPM (ALUMINUM) SPEED RATING 2 1/2 DIAMETER - FRACTIONAL STRAIGHT ARBOR SHANK TYPE HARDENED[T], MILWAUKEE[R] BRAND
  • FERROUS METAL, NON FERROUS METAL CUT MATERIAL
  • BI-METAL BLADE MATERIAL
  • 2 1/2 INCH DIAMETER
  • ICE HARDENED[T] PROCESS
  • 65 RPM (STAINLESS STEEL), 90 RPM (FERROUS METAL), 135 RPM (MILD STEEL), 205 RPM (ALUMINUM) SPEED RATING
  • 2 1/2 DIAMETER - FRACTIONAL
  • STRAIGHT ARBOR SHANK TYPE
  • HARDENED[T], MILWAUKEE[R] BRAND
Supplier's Site Datasheet

Technical Specifications

  Milwaukee Electric Tool Corporation
Product Category Drill Bits
Product Number 49-56-5170
Product Name Hole Saw
Product Drill
Unlock Full Specs
to access all available technical data

Similar Products

Hot Tapper, Single Size, 4
Specs
Drill Type Core Drill
Diameter 3.875 inch (98.4 mm)
Material Carbide
View Details
Drill Bits - 213871 - RS Components, Ltd.
RS Components, Ltd.
Specs
Diameter 0.059 inch (1.5 mm)
OAL 1.57 inch (40 mm)
Material High Speed Steel; Hss
View Details
Hole Saw - 31532 - Klein Tools, Inc.
Klein Tools, Inc.
Specs
Product Drill
Drill Type Hole Saw
View Details
Hole Saw - 36-364 - Ideal Industries, Inc.
Ideal Industries, Inc.
Specs
Product Drill
Drill Type Hole Saw
Diameter 6.375 inch (161.9 mm)
View Details