Milwaukee Electric Tool Corporation Hole Saw 49-56-3753

Description
CONSTANT PITCH TYPE CEMENT BOARD, CERAMIC TILES, FIBERGLASS, CAST IRON, WOOD CUT MATERIAL CARBIDE TIPPED BLADE MATERIAL 3-3/4 INCH DIAMETER 360 RPM (FIBERGLASS), 155 RPM (PHENOLIC) SPEED RATING 1-5/8 INCH CUTTING DEPTH NO SUPPLIED WITH PILOT DRILL STRAIGHT ARBOR SHANK TYPE THREAD SIZE 5/8 INCH-18 TPI
Datasheet
Description
CONSTANT PITCH TYPE CEMENT BOARD, CERAMIC TILES, FIBERGLASS, CAST IRON, WOOD CUT MATERIAL CARBIDE TIPPED BLADE MATERIAL 3-3/4 INCH DIAMETER 360 RPM (FIBERGLASS), 155 RPM (PHENOLIC) SPEED RATING 1-5/8 INCH CUTTING DEPTH NO SUPPLIED WITH PILOT DRILL STRAIGHT ARBOR SHANK TYPE THREAD SIZE 5/8 INCH-18 TPI
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Hole Saw 49-56-3753
CONSTANT PITCH TYPE CEMENT BOARD, CERAMIC TILES, FIBERGLASS, CAST IRON, WOOD CUT MATERIAL CARBIDE TIPPED BLADE MATERIAL 3-3/4 INCH DIAMETER 360 RPM (FIBERGLASS), 155 RPM (PHENOLIC) SPEED RATING 1-5/8 INCH CUTTING DEPTH NO SUPPLIED WITH PILOT DRILL STRAIGHT ARBOR SHANK TYPE THREAD SIZE 5/8 INCH-18 TPI
  • CONSTANT PITCH TYPE
  • CEMENT BOARD, CERAMIC TILES, FIBERGLASS, CAST IRON, WOOD CUT MATERIAL
  • CARBIDE TIPPED BLADE MATERIAL
  • 3-3/4 INCH DIAMETER
  • 360 RPM (FIBERGLASS), 155 RPM (PHENOLIC) SPEED RATING
  • 1-5/8 INCH CUTTING DEPTH
  • NO SUPPLIED WITH PILOT DRILL
  • STRAIGHT ARBOR SHANK TYPE
  • THREAD SIZE 5/8 INCH-18 TPI
Supplier's Site Datasheet

Technical Specifications

  Milwaukee Electric Tool Corporation
Product Category Drill Bits
Product Number 49-56-3753
Product Name Hole Saw
Product Drill
Unlock Full Specs
to access all available technical data

Similar Products

Drill Bits - 213225 - RS Components, Ltd.
RS Components, Ltd.
Specs
Diameter 0.189 inch (4.8 mm)
OAL 3.39 inch (86 mm)
Material High Speed Steel; Hss
View Details
Hole Saw, Bi-Metal, 7/8
Specs
Drill Type Core Drill
Diameter 0.875 inch (22.2 mm)
Material Bi-Metal
View Details
Hammer Drill, Thruster® Percussion Masonry Drill Bits - 711278-A - Makita USA, Inc.
Specs
Product Drill
Units Fractional
Drill Type Masonry
View Details
Forstner Bit - 86934 - Minerallac Company
Minerallac Company
Specs
Product Drill
Units Fractional
Drill Type Forstner
View Details