Minerallac Company Forstner Bit 86934

Description
SELF FEED TYPE POLISHED STEEL MATERIAL 5 INCH OVERALL LENGTH 3-MILLED FLAT, TAPERED, HEX SHANK TYPE 7/16 INCH SHANK SIZE 2-1/8 INCH BORING DIAMETER NUMBER OF FLUTES 1
Datasheet
Description
SELF FEED TYPE POLISHED STEEL MATERIAL 5 INCH OVERALL LENGTH 3-MILLED FLAT, TAPERED, HEX SHANK TYPE 7/16 INCH SHANK SIZE 2-1/8 INCH BORING DIAMETER NUMBER OF FLUTES 1
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Forstner Bit - 86934 - Minerallac Company
Hampshire, IL, USA
Forstner Bit
86934
Forstner Bit 86934
SELF FEED TYPE POLISHED STEEL MATERIAL 5 INCH OVERALL LENGTH 3-MILLED FLAT, TAPERED, HEX SHANK TYPE 7/16 INCH SHANK SIZE 2-1/8 INCH BORING DIAMETER NUMBER OF FLUTES 1
  • SELF FEED TYPE
  • POLISHED STEEL MATERIAL
  • 5 INCH OVERALL LENGTH
  • 3-MILLED FLAT, TAPERED, HEX SHANK TYPE
  • 7/16 INCH SHANK SIZE
  • 2-1/8 INCH BORING DIAMETER
  • NUMBER OF FLUTES 1
Datasheet

Technical Specifications

  Minerallac Company
Product Category Drill Bits
Product Number 86934
Product Name Forstner Bit
Product Drill
Units Fractional
Drill Type Forstner
Unlock Full Specs
to access all available technical data

Similar Products

Hole Saw, Carbide Tipped, 5 3/4
Specs
Drill Type Core Drill
Diameter 5.750 inch (146.0 mm)
Material Carbide
View Details
Hole Saws & Core Drill Bits - 215855 - RS Components, Ltd.
Specs
Drill Type Hole Saw
Diameter 3.622 inch (92.0 mm)
Cutting Length 1.26 inch (32 mm)
View Details
Drill Bit - BD16 - Pentair, Inc.
Pentair, Inc.
Specs
Product Drill
Cutting Application General Purpose
View Details
Carbide Spade Drill - Style F - WhizCut of Sweden AB
WhizCut of Sweden AB
Specs
Product Drill
Units Metric
Drill Type Microdrill; Spade Drill
View Details