Milwaukee Electric Tool Corporation Hole Saw 49-56-2503

Description
CONSTANT PITCH TYPE CEMENT BOARD, CERAMIC TILES, FIBERGLASS, CAST IRON, WOOD CUT MATERIAL CARBIDE TIPPED BLADE MATERIAL 2-1/2 INCH DIAMETER 540 RPM (FIBERGLASS), 230 RPM (PHENOLIC) SPEED RATING 1-5/8 INCH CUTTING DEPTH NO SUPPLIED WITH PILOT DRILL STRAIGHT ARBOR SHANK TYPE THREAD SIZE 5/8 INCH-18 TPI
Datasheet
Description
CONSTANT PITCH TYPE CEMENT BOARD, CERAMIC TILES, FIBERGLASS, CAST IRON, WOOD CUT MATERIAL CARBIDE TIPPED BLADE MATERIAL 2-1/2 INCH DIAMETER 540 RPM (FIBERGLASS), 230 RPM (PHENOLIC) SPEED RATING 1-5/8 INCH CUTTING DEPTH NO SUPPLIED WITH PILOT DRILL STRAIGHT ARBOR SHANK TYPE THREAD SIZE 5/8 INCH-18 TPI
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Hole Saw 49-56-2503
CONSTANT PITCH TYPE CEMENT BOARD, CERAMIC TILES, FIBERGLASS, CAST IRON, WOOD CUT MATERIAL CARBIDE TIPPED BLADE MATERIAL 2-1/2 INCH DIAMETER 540 RPM (FIBERGLASS), 230 RPM (PHENOLIC) SPEED RATING 1-5/8 INCH CUTTING DEPTH NO SUPPLIED WITH PILOT DRILL STRAIGHT ARBOR SHANK TYPE THREAD SIZE 5/8 INCH-18 TPI
  • CONSTANT PITCH TYPE
  • CEMENT BOARD, CERAMIC TILES, FIBERGLASS, CAST IRON, WOOD CUT MATERIAL
  • CARBIDE TIPPED BLADE MATERIAL
  • 2-1/2 INCH DIAMETER
  • 540 RPM (FIBERGLASS), 230 RPM (PHENOLIC) SPEED RATING
  • 1-5/8 INCH CUTTING DEPTH
  • NO SUPPLIED WITH PILOT DRILL
  • STRAIGHT ARBOR SHANK TYPE
  • THREAD SIZE 5/8 INCH-18 TPI
Supplier's Site Datasheet

Technical Specifications

  Milwaukee Electric Tool Corporation
Product Category Drill Bits
Product Number 49-56-2503
Product Name Hole Saw
Product Drill
Unlock Full Specs
to access all available technical data

Similar Products

Hole Saw, Bi-Metal, 5/8
Specs
Drill Type Core Drill
Diameter 0.625 inch (15.9 mm)
Material Bi-Metal
View Details
Hole Saws & Core Drill Bits - 1749053 - RS Components, Ltd.
Specs
Drill Type Hole Saw
Diameter 2.008 inch (51.0 mm)
Shank 0.374 inch (9.5 mm)
View Details
Hole Saws - RHS/RS - OMEGA Engineering, Inc.
OMEGA Engineering, Inc.
Specs
Product Drill
Units Fractional
Drill Type Twist; Hole Saw
View Details
Drill Bit - HMZE350 - Pentair, Inc.
Specs
Product Drill
Drill Type Jobber
Cutting Application General Purpose
View Details