Milwaukee Electric Tool Corporation Hole Saw 49-56-1003

Description
CONSTANT PITCH TYPE CEMENT BOARD, CERAMIC TILES, FIBERGLASS, CAST IRON, WOOD CUT MATERIAL CARBIDE TIPPED BLADE MATERIAL 1 INCH DIAMETER 1070 RPM (FIBERGLASS), 460 RPM (PHENOLIC) SPEED RATING 1-5/8 INCH CUTTING DEPTH NO SUPPLIED WITH PILOT DRILL STRAIGHT ARBOR SHANK TYPE THREAD SIZE 1/2 INCH-20 TPI
Datasheet
Description
CONSTANT PITCH TYPE CEMENT BOARD, CERAMIC TILES, FIBERGLASS, CAST IRON, WOOD CUT MATERIAL CARBIDE TIPPED BLADE MATERIAL 1 INCH DIAMETER 1070 RPM (FIBERGLASS), 460 RPM (PHENOLIC) SPEED RATING 1-5/8 INCH CUTTING DEPTH NO SUPPLIED WITH PILOT DRILL STRAIGHT ARBOR SHANK TYPE THREAD SIZE 1/2 INCH-20 TPI
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Hole Saw 49-56-1003
CONSTANT PITCH TYPE CEMENT BOARD, CERAMIC TILES, FIBERGLASS, CAST IRON, WOOD CUT MATERIAL CARBIDE TIPPED BLADE MATERIAL 1 INCH DIAMETER 1070 RPM (FIBERGLASS), 460 RPM (PHENOLIC) SPEED RATING 1-5/8 INCH CUTTING DEPTH NO SUPPLIED WITH PILOT DRILL STRAIGHT ARBOR SHANK TYPE THREAD SIZE 1/2 INCH-20 TPI
  • CONSTANT PITCH TYPE
  • CEMENT BOARD, CERAMIC TILES, FIBERGLASS, CAST IRON, WOOD CUT MATERIAL
  • CARBIDE TIPPED BLADE MATERIAL
  • 1 INCH DIAMETER
  • 1070 RPM (FIBERGLASS), 460 RPM (PHENOLIC) SPEED RATING
  • 1-5/8 INCH CUTTING DEPTH
  • NO SUPPLIED WITH PILOT DRILL
  • STRAIGHT ARBOR SHANK TYPE
  • THREAD SIZE 1/2 INCH-20 TPI
Supplier's Site Datasheet

Technical Specifications

  Milwaukee Electric Tool Corporation
Product Category Drill Bits
Product Number 49-56-1003
Product Name Hole Saw
Product Drill
Unlock Full Specs
to access all available technical data

Similar Products

Hot Tapper, Single Size, 3
Specs
Drill Type Core Drill
Diameter 2.750 inch (69.8 mm)
Material Bi-Metal
View Details
Hole Saws & Core Drill Bits - 215849 - RS Components, Ltd.
Specs
Drill Type Hole Saw
Diameter 2.874 inch (73.0 mm)
Cutting Length 1.26 inch (32 mm)
View Details
Hammer Drill, Thruster® Percussion Masonry Drill Bits - 711270-A-10 - Makita USA, Inc.
Specs
Product Drill
Units Fractional
Drill Type Masonry
View Details
ADR Micro Drill Bit, Regular Flute - ADR-0251 - Atom Precision of America, Inc.
Atom Precision of America, Inc.
Specs
Product Drill
Units Metric
Drill Type Microdrill
View Details