Milwaukee Electric Tool Corporation Hole Saw 49-56-0296

Description
VARIABLE PITCH TYPE ABRASIVE CUT MATERIAL CARBIDE GRIT BLADE MATERIAL 3-1/8 INCH DIAMETER 600 RPM SPEED RATING 1 INCH CUTTING DEPTH NO SUPPLIED WITH PILOT DRILL TAPER ARBOR SHANK TYPE THREAD SIZE 5/8 INCH-18 TPI APPLICATION USE FOR CUTTING THROUGH DRYWALL, PLASTER, ACOUSTICAL TILE, CEILING TILE, STUCCO WITH WIRE MESH
Description
VARIABLE PITCH TYPE ABRASIVE CUT MATERIAL CARBIDE GRIT BLADE MATERIAL 3-1/8 INCH DIAMETER 600 RPM SPEED RATING 1 INCH CUTTING DEPTH NO SUPPLIED WITH PILOT DRILL TAPER ARBOR SHANK TYPE THREAD SIZE 5/8 INCH-18 TPI APPLICATION USE FOR CUTTING THROUGH DRYWALL, PLASTER, ACOUSTICAL TILE, CEILING TILE, STUCCO WITH WIRE MESH

Suppliers

Company
Product
Description
Supplier Links
Hole Saw 49-56-0296
VARIABLE PITCH TYPE ABRASIVE CUT MATERIAL CARBIDE GRIT BLADE MATERIAL 3-1/8 INCH DIAMETER 600 RPM SPEED RATING 1 INCH CUTTING DEPTH NO SUPPLIED WITH PILOT DRILL TAPER ARBOR SHANK TYPE THREAD SIZE 5/8 INCH-18 TPI APPLICATION USE FOR CUTTING THROUGH DRYWALL, PLASTER, ACOUSTICAL TILE, CEILING TILE, STUCCO WITH WIRE MESH
  • VARIABLE PITCH TYPE
  • ABRASIVE CUT MATERIAL
  • CARBIDE GRIT BLADE MATERIAL
  • 3-1/8 INCH DIAMETER
  • 600 RPM SPEED RATING
  • 1 INCH CUTTING DEPTH
  • NO SUPPLIED WITH PILOT DRILL
  • TAPER ARBOR SHANK TYPE
  • THREAD SIZE 5/8 INCH-18 TPI
  • APPLICATION USE FOR CUTTING THROUGH DRYWALL, PLASTER, ACOUSTICAL TILE, CEILING TILE, STUCCO WITH WIRE MESH
Supplier's Site

Technical Specifications

  Milwaukee Electric Tool Corporation
Product Category Drill Bits
Product Number 49-56-0296
Product Name Hole Saw
Product Drill
Unlock Full Specs
to access all available technical data

Similar Products

Hole Saw, Bi-Metal, 1 3/8
Specs
Drill Type Core Drill
Diameter 1.375 inch (34.9 mm)
Material Bi-Metal
View Details
Drill Bits - 217277 - RS Components, Ltd.
RS Components, Ltd.
Specs
Diameter 0.472 inch (12.0 mm)
OAL 5.94 inch (151 mm)
Material High Speed Steel; Hss
View Details
Drill Bits, Cobalt - For Metal - 711414-A - Makita USA, Inc.
Specs
Product Drill
Units Fractional
Diameter 0.469 inch (11.9 mm)
View Details
ADRL Micro Drill Bit, Long Flute - ADRL-0286 - Atom Precision of America, Inc.
Atom Precision of America, Inc.
Specs
Product Drill
Units Metric
Drill Type Microdrill
View Details