Milwaukee Electric Tool Corporation Hole Saw 49-56-0237

Description
VARIABLE PITCH TYPE FIBERGLASS CUT MATERIAL BI-METAL BLADE MATERIAL 4-3/4 INCH DIAMETER HEAT TREATED PROCESS 70 RPM (MILD STEEL), 35 RPM (STAINLESS STEEL), 45 RPM (CAST IRON), 95 RPM (ALUMINUM) SPEED RATING 1-5/8 INCH CUTTING DEPTH HOLE DOZER[TM] BRAND
Datasheet
Description
VARIABLE PITCH TYPE FIBERGLASS CUT MATERIAL BI-METAL BLADE MATERIAL 4-3/4 INCH DIAMETER HEAT TREATED PROCESS 70 RPM (MILD STEEL), 35 RPM (STAINLESS STEEL), 45 RPM (CAST IRON), 95 RPM (ALUMINUM) SPEED RATING 1-5/8 INCH CUTTING DEPTH HOLE DOZER[TM] BRAND
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Hole Saw 49-56-0237
VARIABLE PITCH TYPE FIBERGLASS CUT MATERIAL BI-METAL BLADE MATERIAL 4-3/4 INCH DIAMETER HEAT TREATED PROCESS 70 RPM (MILD STEEL), 35 RPM (STAINLESS STEEL), 45 RPM (CAST IRON), 95 RPM (ALUMINUM) SPEED RATING 1-5/8 INCH CUTTING DEPTH HOLE DOZER[TM] BRAND
  • VARIABLE PITCH TYPE
  • FIBERGLASS CUT MATERIAL
  • BI-METAL BLADE MATERIAL
  • 4-3/4 INCH DIAMETER
  • HEAT TREATED PROCESS
  • 70 RPM (MILD STEEL), 35 RPM (STAINLESS STEEL), 45 RPM (CAST IRON), 95 RPM (ALUMINUM) SPEED RATING
  • 1-5/8 INCH CUTTING DEPTH
  • HOLE DOZER[TM] BRAND
Supplier's Site Datasheet

Technical Specifications

  Milwaukee Electric Tool Corporation
Product Category Drill Bits
Product Number 49-56-0237
Product Name Hole Saw
Product Drill
Unlock Full Specs
to access all available technical data

Similar Products

Hot Tapper, Single Size, 2 1/2
Specs
Drill Type Core Drill
Diameter 2.375 inch (60.3 mm)
Material Bi-Metal
View Details
Specialist Drill Bits - 193619 - RS Components, Ltd.
Specs
Units Metric
Designation 30mm
Diameter 0.157 to 1.181 inch (4.0 to 30.0 mm)
View Details
Hole Saws, Bi-Metal - For Wood/ Metal - 714013-A - Makita USA, Inc.
Specs
Product Drill
Units Fractional
Drill Type Hole Saw; Wood Bit
View Details
ADR Micro Drill Bit, Regular Flute - ADR-0280 - Atom Precision of America, Inc.
Atom Precision of America, Inc.
Specs
Product Drill
Units Metric
Drill Type Microdrill
View Details