Milwaukee Electric Tool Corporation Drill Bit 48-89-4417

Description
HEX TYPE BLACK OXIDE FINISH 3-FLAT SHANK TYPE 1/4 INCH SHANK SIZE HEAT TREATED PROCESS SPLIT POINT CONSTRUCTION 3 FLUTE(S) PARABOLIC FLUTE TYPE 1/2 INCH DRILL SIZE SHOCKWAVE[TM] BRAND APPLICATION METAL/WOOD/PLASTIC PACKAGING QUANTITY 1 PER CARD POINT ANGLE (DEG) 135
Description
HEX TYPE BLACK OXIDE FINISH 3-FLAT SHANK TYPE 1/4 INCH SHANK SIZE HEAT TREATED PROCESS SPLIT POINT CONSTRUCTION 3 FLUTE(S) PARABOLIC FLUTE TYPE 1/2 INCH DRILL SIZE SHOCKWAVE[TM] BRAND APPLICATION METAL/WOOD/PLASTIC PACKAGING QUANTITY 1 PER CARD POINT ANGLE (DEG) 135

Suppliers

Company
Product
Description
Supplier Links
Drill Bit 48-89-4417
HEX TYPE BLACK OXIDE FINISH 3-FLAT SHANK TYPE 1/4 INCH SHANK SIZE HEAT TREATED PROCESS SPLIT POINT CONSTRUCTION 3 FLUTE(S) PARABOLIC FLUTE TYPE 1/2 INCH DRILL SIZE SHOCKWAVE[TM] BRAND APPLICATION METAL/WOOD/PLASTIC PACKAGING QUANTITY 1 PER CARD POINT ANGLE (DEG) 135
  • HEX TYPE
  • BLACK OXIDE FINISH
  • 3-FLAT SHANK TYPE
  • 1/4 INCH SHANK SIZE
  • HEAT TREATED PROCESS
  • SPLIT POINT CONSTRUCTION
  • 3 FLUTE(S)
  • PARABOLIC FLUTE TYPE
  • 1/2 INCH DRILL SIZE
  • SHOCKWAVE[TM] BRAND
  • APPLICATION METAL/WOOD/PLASTIC
  • PACKAGING QUANTITY 1 PER CARD
  • POINT ANGLE (DEG) 135
Supplier's Site

Technical Specifications

  Milwaukee Electric Tool Corporation
Product Category Drill Bits
Product Number 48-89-4417
Product Name Drill Bit
Product Drill
Units Fractional
Diameter 0.500 inch (12.7 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Hole Saw, Carbide Tipped, 2 3/8
Specs
Drill Type Core Drill
Diameter 2.375 inch (60.3 mm)
Material Carbide
View Details
Drill Bits - 216583 - RS Components, Ltd.
RS Components, Ltd.
Specs
Diameter 0.197 inch (5.0 mm)
OAL 3.39 inch (86 mm)
Material Hsco
View Details
Drill Bits, Titanium Nitride Coated - For Wood/ Metal - 711379-A - Makita USA, Inc.
Specs
Product Drill
Units Fractional
Drill Type Wood Bit
View Details
ADPN30 120°point angle, 3mm shank Drill Bit - ADPN30-0010 - Atom Precision of America, Inc.
Specs
Product Drill
Units Metric
Cutting Application Non-Ferrous Materials
View Details