Milwaukee Electric Tool Corporation Drill Bit 48-89-4408

Description
HEX TYPE BLACK OXIDE FINISH HEX POWER GROOVE SHANK TYPE 1/4 INCH SHANK SIZE HEAT TREATED PROCESS SPLIT POINT CONSTRUCTION PARABOLIC FLUTE TYPE 11/64 INCH DRILL SIZE 135 DEG POINT ANGLE THUNDERBOLT[R] BRAND APPLICATION METAL, WOOD, PLASTIC
Description
HEX TYPE BLACK OXIDE FINISH HEX POWER GROOVE SHANK TYPE 1/4 INCH SHANK SIZE HEAT TREATED PROCESS SPLIT POINT CONSTRUCTION PARABOLIC FLUTE TYPE 11/64 INCH DRILL SIZE 135 DEG POINT ANGLE THUNDERBOLT[R] BRAND APPLICATION METAL, WOOD, PLASTIC

Suppliers

Company
Product
Description
Supplier Links
Drill Bit 48-89-4408
HEX TYPE BLACK OXIDE FINISH HEX POWER GROOVE SHANK TYPE 1/4 INCH SHANK SIZE HEAT TREATED PROCESS SPLIT POINT CONSTRUCTION PARABOLIC FLUTE TYPE 11/64 INCH DRILL SIZE 135 DEG POINT ANGLE THUNDERBOLT[R] BRAND APPLICATION METAL, WOOD, PLASTIC
  • HEX TYPE
  • BLACK OXIDE FINISH
  • HEX POWER GROOVE SHANK TYPE
  • 1/4 INCH SHANK SIZE
  • HEAT TREATED PROCESS
  • SPLIT POINT CONSTRUCTION
  • PARABOLIC FLUTE TYPE
  • 11/64 INCH DRILL SIZE
  • 135 DEG POINT ANGLE
  • THUNDERBOLT[R] BRAND
  • APPLICATION METAL, WOOD, PLASTIC
Supplier's Site

Technical Specifications

  Milwaukee Electric Tool Corporation
Product Category Drill Bits
Product Number 48-89-4408
Product Name Drill Bit
Product Drill
Units Fractional
Diameter 0.172 inch (4.4 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Hot Tapper, Single Size, 1
Specs
Drill Type Core Drill
Diameter 0.875 inch (22.2 mm)
Material Carbide
View Details
Drill Bits - 214975 - RS Components, Ltd.
RS Components, Ltd.
Specs
Diameter 0.217 inch (5.5 mm)
OAL 2.60 inch (66 mm)
Material High Speed Steel; Hss
View Details
Spine Bits, Spline Shank Bits - 2-Cutter & 4-Cutter - 711220-A - Makita USA, Inc.
Specs
Product Drill
Units Fractional
Diameter 1.250 inch (31.7 mm)
View Details
ADPN309 90°point angle, 3mm shank Drill Bit - ADPN309-0085 - Atom Precision of America, Inc.
Specs
Product Drill
Units Metric
Cutting Application Non-Ferrous Materials
View Details