Milwaukee Electric Tool Corporation Multimeter 2205-20

Description
DIGITAL TYPE 8 INCH L SIZE BACKLIGHT LCD DISPLAY TYPE ALKALINE BATTERY TYPE TEST LEAD, (2) AA BATTERIES, FORK CLAMP, MANUAL INCLUSION AC/DC VOLTAGE, AC CURRENT, RESISTANCE, AUDIBLE CONTINUITY PARAMETER MEASURED 40 MEGA OHM RESISTANCE RANGE 200 AMPERE AC CURRENT RANGE 1000 V AC VOLTAGE RANGE 1000 V DC VOLTAGE RANGE FORK OPENING SIZE 0.63 INCH
Description
DIGITAL TYPE 8 INCH L SIZE BACKLIGHT LCD DISPLAY TYPE ALKALINE BATTERY TYPE TEST LEAD, (2) AA BATTERIES, FORK CLAMP, MANUAL INCLUSION AC/DC VOLTAGE, AC CURRENT, RESISTANCE, AUDIBLE CONTINUITY PARAMETER MEASURED 40 MEGA OHM RESISTANCE RANGE 200 AMPERE AC CURRENT RANGE 1000 V AC VOLTAGE RANGE 1000 V DC VOLTAGE RANGE FORK OPENING SIZE 0.63 INCH

Suppliers

Company
Product
Description
Supplier Links
Multimeter 2205-20
DIGITAL TYPE 8 INCH L SIZE BACKLIGHT LCD DISPLAY TYPE ALKALINE BATTERY TYPE TEST LEAD, (2) AA BATTERIES, FORK CLAMP, MANUAL INCLUSION AC/DC VOLTAGE, AC CURRENT, RESISTANCE, AUDIBLE CONTINUITY PARAMETER MEASURED 40 MEGA OHM RESISTANCE RANGE 200 AMPERE AC CURRENT RANGE 1000 V AC VOLTAGE RANGE 1000 V DC VOLTAGE RANGE FORK OPENING SIZE 0.63 INCH
  • DIGITAL TYPE
  • 8 INCH L SIZE
  • BACKLIGHT LCD DISPLAY TYPE
  • ALKALINE BATTERY TYPE
  • TEST LEAD, (2) AA BATTERIES, FORK CLAMP, MANUAL INCLUSION
  • AC/DC VOLTAGE, AC CURRENT, RESISTANCE, AUDIBLE CONTINUITY PARAMETER MEASURED
  • 40 MEGA OHM RESISTANCE RANGE
  • 200 AMPERE AC CURRENT RANGE
  • 1000 V AC VOLTAGE RANGE
  • 1000 V DC VOLTAGE RANGE
  • FORK OPENING SIZE 0.63 INCH
Supplier's Site

Technical Specifications

  Milwaukee Electric Tool Corporation
Product Category Digital Multimeters
Product Number 2205-20
Product Name Multimeter
Options & Features Battery powered
Unlock Full Specs
to access all available technical data

Similar Products

UT8802E 4.5 Digit Value-Series Bench Digital Multimeter - UT8802E - Uni-Trend US
Specs
Form Factor Bench top
Output Interface LAN
Standards and Certifications RoHS; CE Marking
View Details
5 1/2 Digits Dual-Display Digital Multimeters - SDM3055-SC - Siglent Technologies NA, Inc.
Specs
Form Factor Bench top
Measurement Type AC / DC
Phase Single Phase
View Details
Multimeters - 1242010 - RS Components, Ltd.
RS Components, Ltd.
Specs
Form Factor Handheld
Measurement Type AC; DC
Special Measurement Types Continuity Check; Diode test; True RMS Current Measurement; Temperature
View Details
400 Amp Clamp-On Multimeter - EMV00060 - Tempco Electric Heater Corporation
Tempco Electric Heater Corporation
Specs
Form Factor Handheld
Display Digits 4 Digits
Options & Features Battery powered
View Details