Atlanta Micro RF and Wireless - RF Amplifiers AM1102

Description
IC RF AMP GPS 0HZ-22GHZ 12QFN
Description
IC RF AMP GPS 0HZ-22GHZ 12QFN

Suppliers

Company
Product
Description
Supplier Links
RF and Wireless - RF Amplifiers - AM1102 - Acme Chip Technology Co., Limited
Shenzhen, China
RF and Wireless - RF Amplifiers
AM1102
RF and Wireless - RF Amplifiers AM1102
IC RF AMP GPS 0HZ-22GHZ 12QFN

IC RF AMP GPS 0HZ-22GHZ 12QFN

Supplier's Site

Technical Specifications

  Acme Chip Technology Co., Limited
Product Category RF Amplifiers
Product Number AM1102
Product Name RF and Wireless - RF Amplifiers
Frequency Range 0.0 to 22000 MHz
Unlock Full Specs
to access all available technical data

Similar Products

RF Amplifiers - 448-BGA5H1BN6E6328XTSA1TR-ND - DigiKey
Infineon Technologies AG
Specs
Amplifier Type Low Noise Amplifier; Power Amplifier
Applications LTE
Frequency Range 2300 to 2690 MHz
View Details
Broadband Preamplifiers - Model PAM-0204 - A.H. Systems Inc.
Specs
Amplifier Type Low Noise Amplifier; Broadband Preamplifier
Applications Mobile / Wireless Systems; EMC/EMI Testing
Frequency Range 20 to 4000 MHz
View Details
Low Phase Noise Amplifiers - HX2410 - Maury Microwave
Specs
Amplifier Type Low Noise Amplifier
Frequency Range 5 to 500 MHz
View Details
RF Amplifiers ICs - 1908050 - RS Components, Ltd.
RS Components, Ltd.
Specs
Amplifier Type Low Noise Amplifier; Low noise
RoHS Compliant RoHS
Gain Flatness 18.3 dB
View Details